TPI Corporation Blower PBS42B

Description
SWIVEL TYPE 120 V 1-PHASE 11 AMPERE INPUT SUPPLY RATING 18200 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 3/4 HP POWER RATING 430 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 42 INCH CORD LENGTH 12 FT INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, SJT TYPE 3 CONDUCTOR, (4) ALUMINUM PADDLE BLADE PBS MODEL
Datasheet
Description
SWIVEL TYPE 120 V 1-PHASE 11 AMPERE INPUT SUPPLY RATING 18200 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 3/4 HP POWER RATING 430 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 42 INCH CORD LENGTH 12 FT INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, SJT TYPE 3 CONDUCTOR, (4) ALUMINUM PADDLE BLADE PBS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - PBS42B - TPI Corporation
Gray, TN, USA
Blower
PBS42B
Blower PBS42B
SWIVEL TYPE 120 V 1-PHASE 11 AMPERE INPUT SUPPLY RATING 18200 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 3/4 HP POWER RATING 430 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 42 INCH CORD LENGTH 12 FT INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, SJT TYPE 3 CONDUCTOR, (4) ALUMINUM PADDLE BLADE PBS MODEL
  • SWIVEL TYPE
  • 120 V 1-PHASE 11 AMPERE INPUT SUPPLY RATING
  • 18200 CFM FLOW RATE
  • INDUSTRIAL APPLICATION
  • CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE
  • 3/4 HP POWER RATING
  • 430 RPM SPEED RATING
  • 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL
  • BELT DRIVER TYPE
  • APPLICABLE STANDARD ETL (CANADA AND US), OSHA
  • SIZE 42 INCH
  • CORD LENGTH 12 FT
  • INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, SJT TYPE 3 CONDUCTOR, (4) ALUMINUM PADDLE BLADE
  • PBS MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number PBS42B
Product Name Blower
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

MD-Pneumatics - Qube Blower Packages - 5518_md-pneumatics-qube-b - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (0.9603 m³/hr)
Static Pressure Range 277 in H2O (517 Torr)
View Details
Compact Centrifugal Fan -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Ventilation; Materials Handling
Product Form Packaged
Environment Clean; Corrosive; Dirty; Dust; Smoke
View Details
 - PBL.4208021-001 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Vacuum cleaner motor
Air Flow Rate 0 SCFM (1.24E-4 m³/hr)
Design Centrifugal
View Details
Turbo Blowers - VFT60-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details