TPI Corporation Blower PBS36BHL

Description
SWIVEL TYPE 120/240 V 1-PHASE 7.8/3.9 AMPERE INPUT SUPPLY RATING 14500 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1/2 HP POWER RATING 500 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD OSHA SIZE 36 INCH CONSTRUCTIONAL FEATURE EXPLOSIONPROOF INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, (4) ALUMINUM PADDLE BLADE PBS MODEL
Datasheet
Description
SWIVEL TYPE 120/240 V 1-PHASE 7.8/3.9 AMPERE INPUT SUPPLY RATING 14500 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1/2 HP POWER RATING 500 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD OSHA SIZE 36 INCH CONSTRUCTIONAL FEATURE EXPLOSIONPROOF INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, (4) ALUMINUM PADDLE BLADE PBS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - PBS36BHL - TPI Corporation
Gray, TN, USA
Blower
PBS36BHL
Blower PBS36BHL
SWIVEL TYPE 120/240 V 1-PHASE 7.8/3.9 AMPERE INPUT SUPPLY RATING 14500 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1/2 HP POWER RATING 500 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD OSHA SIZE 36 INCH CONSTRUCTIONAL FEATURE EXPLOSIONPROOF INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, (4) ALUMINUM PADDLE BLADE PBS MODEL
  • SWIVEL TYPE
  • 120/240 V 1-PHASE 7.8/3.9 AMPERE INPUT SUPPLY RATING
  • 14500 CFM FLOW RATE
  • INDUSTRIAL APPLICATION
  • CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE
  • 1/2 HP POWER RATING
  • 500 RPM SPEED RATING
  • 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL
  • BELT DRIVER TYPE
  • APPLICABLE STANDARD OSHA
  • SIZE 36 INCH
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF
  • INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, (4) ALUMINUM PADDLE BLADE
  • PBS MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number PBS36BHL
Product Name Blower
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1248 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 7 SCFM (12.01 m³/hr)
Static Pressure Range 166 in H2O (310 Torr)
View Details
Backward Inclined DWDI Fan -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation
Product Form Packaged
Configuration Oven / Dryer Systems
View Details