TPI Corporation Blower PB48B3

Description
STANDARD TYPE 120 V 1-PHASE 3.4/1.7 AMPERE INPUT SUPPLY RATING 22700 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1 HP POWER RATING 390 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 48 INCH CORD LENGTH 12 FT INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, SJT TYPE 3 CONDUCTOR, (4) ALUMINUM PADDLE BLADE PB MODEL
Datasheet
Description
STANDARD TYPE 120 V 1-PHASE 3.4/1.7 AMPERE INPUT SUPPLY RATING 22700 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1 HP POWER RATING 390 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 48 INCH CORD LENGTH 12 FT INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, SJT TYPE 3 CONDUCTOR, (4) ALUMINUM PADDLE BLADE PB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - PB48B3 - TPI Corporation
Gray, TN, USA
Blower
PB48B3
Blower PB48B3
STANDARD TYPE 120 V 1-PHASE 3.4/1.7 AMPERE INPUT SUPPLY RATING 22700 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1 HP POWER RATING 390 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 48 INCH CORD LENGTH 12 FT INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, SJT TYPE 3 CONDUCTOR, (4) ALUMINUM PADDLE BLADE PB MODEL
  • STANDARD TYPE
  • 120 V 1-PHASE 3.4/1.7 AMPERE INPUT SUPPLY RATING
  • 22700 CFM FLOW RATE
  • INDUSTRIAL APPLICATION
  • CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE
  • 1 HP POWER RATING
  • 390 RPM SPEED RATING
  • 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL
  • BELT DRIVER TYPE
  • APPLICABLE STANDARD ETL (CANADA AND US), OSHA
  • SIZE 48 INCH
  • CORD LENGTH 12 FT
  • INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, SJT TYPE 3 CONDUCTOR, (4) ALUMINUM PADDLE BLADE
  • PB MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number PB48B3
Product Name Blower
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Process Gas Blowers - GR Series - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Corrosive
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details