TPI Corporation Blower PB42B3

Description
STANDARD TYPE 240/480 V 3-PHASE 3.3/1.5 AMPERE INPUT SUPPLY RATING 18200 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 3/4 HP POWER RATING 430 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 42 INCH INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, (4) ALUMINUM PADDLE BLADE PB MODEL
Datasheet
Description
STANDARD TYPE 240/480 V 3-PHASE 3.3/1.5 AMPERE INPUT SUPPLY RATING 18200 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 3/4 HP POWER RATING 430 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 42 INCH INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, (4) ALUMINUM PADDLE BLADE PB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - PB42B3 - TPI Corporation
Gray, TN, USA
Blower
PB42B3
Blower PB42B3
STANDARD TYPE 240/480 V 3-PHASE 3.3/1.5 AMPERE INPUT SUPPLY RATING 18200 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 3/4 HP POWER RATING 430 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 42 INCH INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, (4) ALUMINUM PADDLE BLADE PB MODEL
  • STANDARD TYPE
  • 240/480 V 3-PHASE 3.3/1.5 AMPERE INPUT SUPPLY RATING
  • 18200 CFM FLOW RATE
  • INDUSTRIAL APPLICATION
  • CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE
  • 3/4 HP POWER RATING
  • 430 RPM SPEED RATING
  • 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL
  • BELT DRIVER TYPE
  • APPLICABLE STANDARD ETL (CANADA AND US), OSHA
  • SIZE 42 INCH
  • INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, (4) ALUMINUM PADDLE BLADE
  • PB MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number PB42B3
Product Name Blower
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1248_md-pneumatics-pd-plu - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 7 SCFM (12.01 m³/hr)
Static Pressure Range 166 in H2O (310 Torr)
View Details
Custom Fans - Centrifugal Radial Tip -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Dirty
View Details
 - PBL.3310 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Side-intake air duct
Design Centrifugal
View Details
Turbo Blowers - VFT73-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details