TPI Corporation Blower PB36D

Description
STANDARD TYPE 120 V 1-PHASE 5.5 AMPERE INPUT SUPPLY RATING 7000 CFM FLOW RATE INDUSTRIAL APPLICATION 1/3 HP POWER RATING 1050 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL MOTOR DIRECT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 36 INCH CORD LENGTH 12 FT INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 8 INCH WHEEL, SJT TYPE 3 CONDUCTOR, (3) ALUMINUM PADDLE BLADE PB MODEL
Datasheet
Description
STANDARD TYPE 120 V 1-PHASE 5.5 AMPERE INPUT SUPPLY RATING 7000 CFM FLOW RATE INDUSTRIAL APPLICATION 1/3 HP POWER RATING 1050 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL MOTOR DIRECT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 36 INCH CORD LENGTH 12 FT INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 8 INCH WHEEL, SJT TYPE 3 CONDUCTOR, (3) ALUMINUM PADDLE BLADE PB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - PB36D - TPI Corporation
Gray, TN, USA
Blower
PB36D
Blower PB36D
STANDARD TYPE 120 V 1-PHASE 5.5 AMPERE INPUT SUPPLY RATING 7000 CFM FLOW RATE INDUSTRIAL APPLICATION 1/3 HP POWER RATING 1050 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL MOTOR DIRECT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 36 INCH CORD LENGTH 12 FT INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 8 INCH WHEEL, SJT TYPE 3 CONDUCTOR, (3) ALUMINUM PADDLE BLADE PB MODEL
  • STANDARD TYPE
  • 120 V 1-PHASE 5.5 AMPERE INPUT SUPPLY RATING
  • 7000 CFM FLOW RATE
  • INDUSTRIAL APPLICATION
  • 1/3 HP POWER RATING
  • 1050 RPM SPEED RATING
  • 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL
  • MOTOR DIRECT DRIVER TYPE
  • APPLICABLE STANDARD ETL (CANADA AND US), OSHA
  • SIZE 36 INCH
  • CORD LENGTH 12 FT
  • INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 8 INCH WHEEL, SJT TYPE 3 CONDUCTOR, (3) ALUMINUM PADDLE BLADE
  • PB MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number PB36D
Product Name Blower
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Positive Displacement Blower Stages - Series GM - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details