TPI Corporation Blower PB36BHL

Description
STANDARD TYPE 120/240 V 1-PHASE 7.8/3.9 AMPERE INPUT SUPPLY RATING 14500 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1/2 HP POWER RATING 500 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD OSHA SIZE 36 INCH CONSTRUCTIONAL FEATURE EXPLOSIONPROOF INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, (4) ALUMINUM PADDLE BLADE PB MODEL
Datasheet
Description
STANDARD TYPE 120/240 V 1-PHASE 7.8/3.9 AMPERE INPUT SUPPLY RATING 14500 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1/2 HP POWER RATING 500 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD OSHA SIZE 36 INCH CONSTRUCTIONAL FEATURE EXPLOSIONPROOF INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, (4) ALUMINUM PADDLE BLADE PB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - PB36BHL - TPI Corporation
Gray, TN, USA
Blower
PB36BHL
Blower PB36BHL
STANDARD TYPE 120/240 V 1-PHASE 7.8/3.9 AMPERE INPUT SUPPLY RATING 14500 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1/2 HP POWER RATING 500 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD OSHA SIZE 36 INCH CONSTRUCTIONAL FEATURE EXPLOSIONPROOF INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, (4) ALUMINUM PADDLE BLADE PB MODEL
  • STANDARD TYPE
  • 120/240 V 1-PHASE 7.8/3.9 AMPERE INPUT SUPPLY RATING
  • 14500 CFM FLOW RATE
  • INDUSTRIAL APPLICATION
  • CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE
  • 1/2 HP POWER RATING
  • 500 RPM SPEED RATING
  • 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL
  • BELT DRIVER TYPE
  • APPLICABLE STANDARD OSHA
  • SIZE 36 INCH
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF
  • INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, (4) ALUMINUM PADDLE BLADE
  • PB MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number PB36BHL
Product Name Blower
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Process Gas Blowers - GR Series - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Corrosive
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details