TPI Corporation Wall Mount Convection Heater P8805150

Description
11 GAUGE PERFORATED STEEL MATERIAL EPOXY POWDER COATED PAINTED FINISH TEXTURED IVORY COLOR 60 INCH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL MOUNTING 3.125 AMPERE CURRENT RATING 1500 W POWER RATING 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT 8800 MODEL
Datasheet
Description
11 GAUGE PERFORATED STEEL MATERIAL EPOXY POWDER COATED PAINTED FINISH TEXTURED IVORY COLOR 60 INCH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL MOUNTING 3.125 AMPERE CURRENT RATING 1500 W POWER RATING 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT 8800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Convection Heater - P8805150 - TPI Corporation
Gray, TN, USA
Wall Mount Convection Heater
P8805150
Wall Mount Convection Heater P8805150
11 GAUGE PERFORATED STEEL MATERIAL EPOXY POWDER COATED PAINTED FINISH TEXTURED IVORY COLOR 60 INCH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL MOUNTING 3.125 AMPERE CURRENT RATING 1500 W POWER RATING 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT 8800 MODEL
  • 11 GAUGE PERFORATED STEEL MATERIAL
  • EPOXY POWDER COATED PAINTED FINISH
  • TEXTURED IVORY COLOR
  • 60 INCH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • WALL MOUNTING
  • 3.125 AMPERE CURRENT RATING
  • 1500 W POWER RATING
  • 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE
  • 5120 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
  • 8800 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number P8805150
Product Name Wall Mount Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Electric Fuel Gas Startup Heater -  - Gaumer Process
Specs
Heater Type Specialty Industrial Heaters; Gas Turbine Startup
Applications Gases/Vapors
View Details
Ceramic Insulated Finned Strip Heater - FS Series - Backer Hotwatt Inc.
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.07 to 4.32 kW (0.2559 to 14.74 MBH)
View Details
In-Line Forced Air Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Air Heater
Maximum Operating (Sheath) Temperature 1000 to 1400 F (538 to 760 C)
Heating Capacity 0.33 to 0.60 kW (1.11 to 2.05 MBH)
View Details
Tubular Air Heating Elements -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Air Heater
View Details