TPI Corporation Wall Mount Convection Heater P8802075

Description
11 GAUGE PERFORATED STEEL MATERIAL EPOXY POWDER COATED PAINTED FINISH TEXTURED IVORY COLOR 28 INCH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL MOUNTING 1.563 AMPERE CURRENT RATING 750 W POWER RATING 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE 2560 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT 8800 MODEL
Datasheet
Description
11 GAUGE PERFORATED STEEL MATERIAL EPOXY POWDER COATED PAINTED FINISH TEXTURED IVORY COLOR 28 INCH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL MOUNTING 1.563 AMPERE CURRENT RATING 750 W POWER RATING 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE 2560 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT 8800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Convection Heater - P8802075 - TPI Corporation
Gray, TN, USA
Wall Mount Convection Heater
P8802075
Wall Mount Convection Heater P8802075
11 GAUGE PERFORATED STEEL MATERIAL EPOXY POWDER COATED PAINTED FINISH TEXTURED IVORY COLOR 28 INCH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL MOUNTING 1.563 AMPERE CURRENT RATING 750 W POWER RATING 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE 2560 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT 8800 MODEL
  • 11 GAUGE PERFORATED STEEL MATERIAL
  • EPOXY POWDER COATED PAINTED FINISH
  • TEXTURED IVORY COLOR
  • 28 INCH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • WALL MOUNTING
  • 1.563 AMPERE CURRENT RATING
  • 750 W POWER RATING
  • 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE
  • 2560 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
  • 8800 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number P8802075
Product Name Wall Mount Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
(PTFE) 1-Element Coil Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 190 F (87.78 C)
Heating Capacity 0.50 to 6.00 kW (1.71 to 20.47 MBH)
View Details
Space-saving Enclosure Fan Heater HVI 030 - 03073.9-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details