TPI Corporation Fan Driven Unit Heater P3PUH40CA1

Description
CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 19 INCH W X 23 INCH D X 26 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 48.2 AMPERE CURRENT RATING 40 KW POWER RATING 136500 BTU/HR CAPACITY 2275 CFM AIR FLOW RATE CONTACTOR WITH TRANSFORMER, DISCONNECT SWITCH, THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 56 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 13 FT TEMPERATURE RISE 55 DEG F UH MODEL
Datasheet
Description
CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 19 INCH W X 23 INCH D X 26 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 48.2 AMPERE CURRENT RATING 40 KW POWER RATING 136500 BTU/HR CAPACITY 2275 CFM AIR FLOW RATE CONTACTOR WITH TRANSFORMER, DISCONNECT SWITCH, THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 56 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 13 FT TEMPERATURE RISE 55 DEG F UH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - P3PUH40CA1 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
P3PUH40CA1
Fan Driven Unit Heater P3PUH40CA1
CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 19 INCH W X 23 INCH D X 26 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 48.2 AMPERE CURRENT RATING 40 KW POWER RATING 136500 BTU/HR CAPACITY 2275 CFM AIR FLOW RATE CONTACTOR WITH TRANSFORMER, DISCONNECT SWITCH, THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 56 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 13 FT TEMPERATURE RISE 55 DEG F UH MODEL
  • CORROSION RESISTANT TYPE
  • HEAVY GAUGE WELDED STEEL MATERIAL
  • 19 INCH W X 23 INCH D X 26 INCH H SIZE
  • EPOXY POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • CEILING/WALL BRACKET MOUNTING
  • 48.2 AMPERE CURRENT RATING
  • 40 KW POWER RATING
  • 136500 BTU/HR CAPACITY
  • 2275 CFM AIR FLOW RATE
  • CONTACTOR WITH TRANSFORMER, DISCONNECT SWITCH, THERMOSTAT CONTROL TYPE
  • BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT
  • HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 56 FT
  • CONTROL VOLTAGE 24 V
  • MOUNTING HEIGHT 13 FT
  • TEMPERATURE RISE 55 DEG F
  • UH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number P3PUH40CA1
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 2275 SCFM (3867 m³/hr)
Heating Capacity 40.00 kW (136 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater - HG 140 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.01 to 0.15 kW (0.0512 to 0.5118 MBH)
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EASYHEAT Induction Heater - 3542 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 4.20 kW (14.33 MBH)
View Details
Hi-Density 1/8
Tempco Electric Heater Corporation
Specs
Heater Type Cartridge Heater
View Details