TPI Corporation Fan Driven Unit Heater P3P5605T

Description
HEAVY GAUGE STEEL MATERIAL 14 INCH W X 14 INCH D SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 480 V VOLTAGE RATING WALL/CEILING BRACKET MOUNTING 6 AMPERE CURRENT RATING 5000 W POWER RATING 17065 BTU/HR CAPACITY 275 CFM AIR FLOW RATE HYDRAULIC ACTION THERMOSTAT CONTROL TYPE BLOCK FINNED STEEL HEATING ELEMENT TOTALLY ENCLOSED PERMANENTLY LUBRICATED MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 16 FT TEMPERATURE RATING 57 DEG F (RISE) 5600 MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL 14 INCH W X 14 INCH D SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 480 V VOLTAGE RATING WALL/CEILING BRACKET MOUNTING 6 AMPERE CURRENT RATING 5000 W POWER RATING 17065 BTU/HR CAPACITY 275 CFM AIR FLOW RATE HYDRAULIC ACTION THERMOSTAT CONTROL TYPE BLOCK FINNED STEEL HEATING ELEMENT TOTALLY ENCLOSED PERMANENTLY LUBRICATED MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 16 FT TEMPERATURE RATING 57 DEG F (RISE) 5600 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - P3P5605T - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
P3P5605T
Fan Driven Unit Heater P3P5605T
HEAVY GAUGE STEEL MATERIAL 14 INCH W X 14 INCH D SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 480 V VOLTAGE RATING WALL/CEILING BRACKET MOUNTING 6 AMPERE CURRENT RATING 5000 W POWER RATING 17065 BTU/HR CAPACITY 275 CFM AIR FLOW RATE HYDRAULIC ACTION THERMOSTAT CONTROL TYPE BLOCK FINNED STEEL HEATING ELEMENT TOTALLY ENCLOSED PERMANENTLY LUBRICATED MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 16 FT TEMPERATURE RATING 57 DEG F (RISE) 5600 MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • 14 INCH W X 14 INCH D SIZE
  • POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • INDUSTRIAL APPLICATION
  • 480 V VOLTAGE RATING
  • WALL/CEILING BRACKET MOUNTING
  • 6 AMPERE CURRENT RATING
  • 5000 W POWER RATING
  • 17065 BTU/HR CAPACITY
  • 275 CFM AIR FLOW RATE
  • HYDRAULIC ACTION THERMOSTAT CONTROL TYPE
  • BLOCK FINNED STEEL HEATING ELEMENT
  • TOTALLY ENCLOSED PERMANENTLY LUBRICATED MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 16 FT
  • TEMPERATURE RATING 57 DEG F (RISE)
  • 5600 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number P3P5605T
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 275 SCFM (467 m³/hr)
Heating Capacity 5.00 kW (17.06 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
DuPont™ Kapton® Polyimide Film & all-Polyimide Etch Foil Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
View Details
Tubular Air Heating Elements -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Air Heater
View Details
Tubular Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 350 to 1800 F (177 to 982 C)
Heating Capacity 0.40 to 9.72 kW (1.36 to 33.16 MBH)
View Details