TPI Corporation Fan Driven Unit Heater P3P5540T

Description
WASH-DOWN CORROSION RESISTANT TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL 18 INCH W X 30.75 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 480 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 48.2 AMPERE CURRENT RATING 40 KW POWER RATING 136520 BTU/HR CAPACITY 1800 CFM AIR FLOW RATE BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT AIR THROW DISTANCE 42 FT CONTROL VOLTAGE 24 V TEMPERATURE RISE 70 DEG F 5500 MODEL
Datasheet
Description
WASH-DOWN CORROSION RESISTANT TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL 18 INCH W X 30.75 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 480 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 48.2 AMPERE CURRENT RATING 40 KW POWER RATING 136520 BTU/HR CAPACITY 1800 CFM AIR FLOW RATE BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT AIR THROW DISTANCE 42 FT CONTROL VOLTAGE 24 V TEMPERATURE RISE 70 DEG F 5500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - P3P5540T - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
P3P5540T
Fan Driven Unit Heater P3P5540T
WASH-DOWN CORROSION RESISTANT TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL 18 INCH W X 30.75 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 480 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 48.2 AMPERE CURRENT RATING 40 KW POWER RATING 136520 BTU/HR CAPACITY 1800 CFM AIR FLOW RATE BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT AIR THROW DISTANCE 42 FT CONTROL VOLTAGE 24 V TEMPERATURE RISE 70 DEG F 5500 MODEL
  • WASH-DOWN CORROSION RESISTANT TYPE
  • 16 GAUGE 304 STAINLESS STEEL MATERIAL
  • 18 INCH W X 30.75 INCH H SIZE
  • EPOXY POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • INDUSTRIAL APPLICATION
  • 480 V VOLTAGE RATING
  • CEILING/WALL BRACKET MOUNTING
  • 48.2 AMPERE CURRENT RATING
  • 40 KW POWER RATING
  • 136520 BTU/HR CAPACITY
  • 1800 CFM AIR FLOW RATE
  • BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE
  • FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT
  • AIR THROW DISTANCE 42 FT
  • CONTROL VOLTAGE 24 V
  • TEMPERATURE RISE 70 DEG F
  • 5500 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number P3P5540T
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 1800 SCFM (3060 m³/hr)
Heating Capacity 40.00 kW (136 MBH)
Unlock Full Specs
to access all available technical data