TPI Corporation Fan Driven Unit Heater P3P5525T

Description
WASH-DOWN CORROSION RESISTANT TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL 16 INCH W X 28.75 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 480 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 30.1 AMPERE CURRENT RATING 25 KW POWER RATING 85325 BTU/HR CAPACITY 1400 CFM AIR FLOW RATE BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT AIR THROW DISTANCE 35 FT CONTROL VOLTAGE 24 V TEMPERATURE RISE 56 DEG F 5500 MODEL
Datasheet
Description
WASH-DOWN CORROSION RESISTANT TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL 16 INCH W X 28.75 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 480 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 30.1 AMPERE CURRENT RATING 25 KW POWER RATING 85325 BTU/HR CAPACITY 1400 CFM AIR FLOW RATE BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT AIR THROW DISTANCE 35 FT CONTROL VOLTAGE 24 V TEMPERATURE RISE 56 DEG F 5500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - P3P5525T - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
P3P5525T
Fan Driven Unit Heater P3P5525T
WASH-DOWN CORROSION RESISTANT TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL 16 INCH W X 28.75 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 480 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 30.1 AMPERE CURRENT RATING 25 KW POWER RATING 85325 BTU/HR CAPACITY 1400 CFM AIR FLOW RATE BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT AIR THROW DISTANCE 35 FT CONTROL VOLTAGE 24 V TEMPERATURE RISE 56 DEG F 5500 MODEL
  • WASH-DOWN CORROSION RESISTANT TYPE
  • 16 GAUGE 304 STAINLESS STEEL MATERIAL
  • 16 INCH W X 28.75 INCH H SIZE
  • EPOXY POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • INDUSTRIAL APPLICATION
  • 480 V VOLTAGE RATING
  • CEILING/WALL BRACKET MOUNTING
  • 30.1 AMPERE CURRENT RATING
  • 25 KW POWER RATING
  • 85325 BTU/HR CAPACITY
  • 1400 CFM AIR FLOW RATE
  • BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE
  • FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT
  • AIR THROW DISTANCE 35 FT
  • CONTROL VOLTAGE 24 V
  • TEMPERATURE RISE 56 DEG F
  • 5500 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number P3P5525T
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 1400 SCFM (2380 m³/hr)
Heating Capacity 25.00 kW (85.3 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 500/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 500.00 kW (1706 MBH)
View Details
Electric Radiant Heater -  - Gaumer Process
Specs
Heater Type Radiant Heater
Sleeve (Sheath) Material Alloy
Applications Curing or Tempering; Drying; Sterilizing
View Details
Drum Heater, 55 Gal - DH Series - Backer Hotwatt Inc.
Specs
Heater Type Band Heater; Drum Heater
Maximum Operating (Sheath) Temperature 60 to 400 F (15.56 to 204 C)
Heating Capacity 2.00 to 3.00 kW (6.82 to 10.24 MBH)
View Details