TPI Corporation Fan Driven Unit Heater P3P5515T

Description
WASH-DOWN CORROSION RESISTANT TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL 14 INCH W X 21.75 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 480 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 18.1 AMPERE CURRENT RATING 15 KW POWER RATING 51200 BTU/HR CAPACITY 700 CFM AIR FLOW RATE BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT AIR THROW DISTANCE 28 FT CONTROL VOLTAGE 24 V TEMPERATURE RISE 68 DEG F 5500 MODEL
Datasheet
Description
WASH-DOWN CORROSION RESISTANT TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL 14 INCH W X 21.75 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 480 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 18.1 AMPERE CURRENT RATING 15 KW POWER RATING 51200 BTU/HR CAPACITY 700 CFM AIR FLOW RATE BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT AIR THROW DISTANCE 28 FT CONTROL VOLTAGE 24 V TEMPERATURE RISE 68 DEG F 5500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - P3P5515T - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
P3P5515T
Fan Driven Unit Heater P3P5515T
WASH-DOWN CORROSION RESISTANT TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL 14 INCH W X 21.75 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 480 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 18.1 AMPERE CURRENT RATING 15 KW POWER RATING 51200 BTU/HR CAPACITY 700 CFM AIR FLOW RATE BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT AIR THROW DISTANCE 28 FT CONTROL VOLTAGE 24 V TEMPERATURE RISE 68 DEG F 5500 MODEL
  • WASH-DOWN CORROSION RESISTANT TYPE
  • 16 GAUGE 304 STAINLESS STEEL MATERIAL
  • 14 INCH W X 21.75 INCH H SIZE
  • EPOXY POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • INDUSTRIAL APPLICATION
  • 480 V VOLTAGE RATING
  • CEILING/WALL BRACKET MOUNTING
  • 18.1 AMPERE CURRENT RATING
  • 15 KW POWER RATING
  • 51200 BTU/HR CAPACITY
  • 700 CFM AIR FLOW RATE
  • BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE
  • FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT
  • AIR THROW DISTANCE 28 FT
  • CONTROL VOLTAGE 24 V
  • TEMPERATURE RISE 68 DEG F
  • 5500 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number P3P5515T
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 700 SCFM (1190 m³/hr)
Heating Capacity 15.00 kW (51.18 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Finned Strip Enclosure Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type EnclosureHeater
Watt Density 17 to 47 W/in²
View Details
Fastener Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 100.00 kW (341 MBH)
Applications Annealing or Heat Treating
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
ProVector® Explosion-Proof Convection Heater - CX1 - Thermon, Inc
Specs
Heater Type Explosion-proof Heater; Air Heater
Phase Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
AC Voltage Required 208 to 600 volts
View Details