HEAVY GAUGE STEEL MATERIAL
37-5/8 INCH W X 18-1/2 INCH D X 39-1/2 INCH H SIZE
POWDER COATED FINISH
3 PHASE(S)
ETL (CANADA AND US) APPROVAL
480 V VOLTAGE RATING
WALL/CEILING BRACKET MOUNTING
108.4 AMPERE CURRENT RATING
90 KW POWER RATING
307100 BTU/HR CAPACITY
5000 CFM AIR FLOW RATE
STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
BRAZED STEEL FINNED CIRCULAR COPPER CLAD SHEATHED STEEL HEATING ELEMENT
1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE
AIR THROW DISTANCE 65 FT
CONTROL VOLTAGE 24 V
AIR DISCHARGE HORIZONTAL/VERTICAL
MOUNTING HEIGHT 22 FT HORIZONTAL, 40 FT VERTICAL
TEMPERATURE RISE 61 DEG F
5100 MODEL
TPI Corporation
Done
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL
37-5/8 INCH W X 18-1/2 INCH D X 39-1/2 INCH H SIZE
POWDER COATED FINISH
3 PHASE(S)
ETL (CANADA AND US) APPROVAL
480 V VOLTAGE RATING
WALL/CEILING BRACKET MOUNTING
108.4 AMPERE CURRENT RATING
90 KW POWER RATING
307100 BTU/HR CAPACITY
5000 CFM AIR FLOW RATE
STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
BRAZED STEEL FINNED CIRCULAR COPPER CLAD SHEATHED STEEL HEATING ELEMENT
1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE
AIR THROW DISTANCE 65 FT
CONTROL VOLTAGE 24 V
AIR DISCHARGE HORIZONTAL/VERTICAL
MOUNTING HEIGHT 22 FT HORIZONTAL, 40 FT VERTICAL
TEMPERATURE RISE 61 DEG F
5100 MODEL
HEAVY GAUGE STEEL MATERIAL
37-5/8 INCH W X 18-1/2 INCH D X 39-1/2 INCH H SIZE
POWDER COATED FINISH
3 PHASE(S)
ETL (CANADA AND US) APPROVAL
480 V VOLTAGE RATING
WALL/CEILING BRACKET MOUNTING
108.4 AMPERE CURRENT RATING
90 KW POWER RATING
307100 BTU/HR CAPACITY
5000 CFM AIR FLOW RATE
STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
BRAZED STEEL FINNED CIRCULAR COPPER CLAD SHEATHED STEEL HEATING ELEMENT
1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE
AIR THROW DISTANCE 65 FT
CONTROL VOLTAGE 24 V
AIR DISCHARGE HORIZONTAL/VERTICAL
MOUNTING HEIGHT 22 FT HORIZONTAL, 40 FT VERTICAL
TEMPERATURE RISE 61 DEG F
5100 MODEL
HEAVY GAUGE STEEL MATERIAL
37-5/8 INCH W X 18-1/2 INCH D X 39-1/2 INCH H SIZE
POWDER COATED FINISH
3 PHASE(S)
ETL (CANADA AND US) APPROVAL
480 V VOLTAGE RATING
WALL/CEILING BRACKET MOUNTING
108.4 AMPERE CURRENT RATING
90 KW POWER RATING
307100 BTU/HR CAPACITY
5000 CFM AIR FLOW RATE
STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
BRAZED STEEL FINNED CIRCULAR COPPER CLAD SHEATHED STEEL HEATING ELEMENT
1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE