TPI Corporation Fan Driven Unit Heater P3P5180CA1

Description
HEAVY GAUGE STEEL MATERIAL 37-5/8 INCH W X 18-1/2 INCH D X 39-1/2 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL/CEILING BRACKET MOUNTING 96.3 AMPERE CURRENT RATING 80 KW POWER RATING 273000 BTU/HR CAPACITY 5000 CFM AIR FLOW RATE STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD SHEATHED STEEL HEATING ELEMENT 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 65 FT CONTROL VOLTAGE 24 V AIR DISCHARGE HORIZONTAL/VERTICAL MOUNTING HEIGHT 22 FT HORIZONTAL, 40 FT VERTICAL TEMPERATURE RISE 55 DEG F 5100 MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL 37-5/8 INCH W X 18-1/2 INCH D X 39-1/2 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL/CEILING BRACKET MOUNTING 96.3 AMPERE CURRENT RATING 80 KW POWER RATING 273000 BTU/HR CAPACITY 5000 CFM AIR FLOW RATE STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD SHEATHED STEEL HEATING ELEMENT 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 65 FT CONTROL VOLTAGE 24 V AIR DISCHARGE HORIZONTAL/VERTICAL MOUNTING HEIGHT 22 FT HORIZONTAL, 40 FT VERTICAL TEMPERATURE RISE 55 DEG F 5100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - P3P5180CA1 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
P3P5180CA1
Fan Driven Unit Heater P3P5180CA1
HEAVY GAUGE STEEL MATERIAL 37-5/8 INCH W X 18-1/2 INCH D X 39-1/2 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL/CEILING BRACKET MOUNTING 96.3 AMPERE CURRENT RATING 80 KW POWER RATING 273000 BTU/HR CAPACITY 5000 CFM AIR FLOW RATE STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD SHEATHED STEEL HEATING ELEMENT 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 65 FT CONTROL VOLTAGE 24 V AIR DISCHARGE HORIZONTAL/VERTICAL MOUNTING HEIGHT 22 FT HORIZONTAL, 40 FT VERTICAL TEMPERATURE RISE 55 DEG F 5100 MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • 37-5/8 INCH W X 18-1/2 INCH D X 39-1/2 INCH H SIZE
  • POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • WALL/CEILING BRACKET MOUNTING
  • 96.3 AMPERE CURRENT RATING
  • 80 KW POWER RATING
  • 273000 BTU/HR CAPACITY
  • 5000 CFM AIR FLOW RATE
  • STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
  • BRAZED STEEL FINNED CIRCULAR COPPER CLAD SHEATHED STEEL HEATING ELEMENT
  • 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 65 FT
  • CONTROL VOLTAGE 24 V
  • AIR DISCHARGE HORIZONTAL/VERTICAL
  • MOUNTING HEIGHT 22 FT HORIZONTAL, 40 FT VERTICAL
  • TEMPERATURE RISE 55 DEG F
  • 5100 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number P3P5180CA1
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 5000 SCFM (8499 m³/hr)
Heating Capacity 80.00 kW (273 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 30/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 30.00 kW (102 MBH)
View Details
Process Immersion Heater -  - Gaumer Process
Specs
Heater Type Immersion Heater; Tubular Heaters
Heating Capacity 0.00 to 5000.00 kW (0.0 to 17059 MBH)
Sleeve (Sheath) Material Alloy
View Details
Special Immersion Cartridge Heater - WB Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater; Cartridge Heater
Heating Capacity 1.50 to 7.00 kW (5.12 to 23.88 MBH)
Sleeve (Sheath) Material Stainless Steel
View Details