TPI Corporation Fan Driven Unit Heater P3P5170CA1

Description
HEAVY GAUGE STEEL MATERIAL 30-1/2 INCH W X 14-1/2 INCH D X 35-1/2 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL/CEILING BRACKET MOUNTING 84.3 AMPERE CURRENT RATING 70 KW POWER RATING 238900 BTU/HR CAPACITY 3400 CFM AIR FLOW RATE STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD SHEATHED STEEL HEATING ELEMENT 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 50 FT CONTROL VOLTAGE 24 V AIR DISCHARGE HORIZONTAL/VERTICAL MOUNTING HEIGHT 18 FT HORIZONTAL, 31 FT VERTICAL TEMPERATURE RISE 70 DEG F 5100 MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL 30-1/2 INCH W X 14-1/2 INCH D X 35-1/2 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL/CEILING BRACKET MOUNTING 84.3 AMPERE CURRENT RATING 70 KW POWER RATING 238900 BTU/HR CAPACITY 3400 CFM AIR FLOW RATE STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD SHEATHED STEEL HEATING ELEMENT 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 50 FT CONTROL VOLTAGE 24 V AIR DISCHARGE HORIZONTAL/VERTICAL MOUNTING HEIGHT 18 FT HORIZONTAL, 31 FT VERTICAL TEMPERATURE RISE 70 DEG F 5100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - P3P5170CA1 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
P3P5170CA1
Fan Driven Unit Heater P3P5170CA1
HEAVY GAUGE STEEL MATERIAL 30-1/2 INCH W X 14-1/2 INCH D X 35-1/2 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL/CEILING BRACKET MOUNTING 84.3 AMPERE CURRENT RATING 70 KW POWER RATING 238900 BTU/HR CAPACITY 3400 CFM AIR FLOW RATE STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD SHEATHED STEEL HEATING ELEMENT 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 50 FT CONTROL VOLTAGE 24 V AIR DISCHARGE HORIZONTAL/VERTICAL MOUNTING HEIGHT 18 FT HORIZONTAL, 31 FT VERTICAL TEMPERATURE RISE 70 DEG F 5100 MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • 30-1/2 INCH W X 14-1/2 INCH D X 35-1/2 INCH H SIZE
  • POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • WALL/CEILING BRACKET MOUNTING
  • 84.3 AMPERE CURRENT RATING
  • 70 KW POWER RATING
  • 238900 BTU/HR CAPACITY
  • 3400 CFM AIR FLOW RATE
  • STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
  • BRAZED STEEL FINNED CIRCULAR COPPER CLAD SHEATHED STEEL HEATING ELEMENT
  • 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 50 FT
  • CONTROL VOLTAGE 24 V
  • AIR DISCHARGE HORIZONTAL/VERTICAL
  • MOUNTING HEIGHT 18 FT HORIZONTAL, 31 FT VERTICAL
  • TEMPERATURE RISE 70 DEG F
  • 5100 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number P3P5170CA1
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 3400 SCFM (5779 m³/hr)
Heating Capacity 70.00 kW (239 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Area Heater - CREX 020 50 W to 100 W (T5) - STEGO
Specs
Heater Type Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -76 to 185 F (-60 to 85 C)
Heating Capacity 0.05 to 0.10 kW (0.1706 to 0.3412 MBH)
View Details
Aluminum Nitride (AlN) Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature ? to 1832 F (? to 1000 C)
View Details
46 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1XXXM(B)-358S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Superwatt®  High Watt Density Cartridge Heater - HS Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1250 F (677 C)
Heating Capacity 0.03 to 5.00 kW (0.0853 to 17.06 MBH)
View Details