TPI Corporation Fan Driven Unit Heater P3P5160CA1

Description
HEAVY GAUGE STEEL MATERIAL 30-1/2 INCH W X 14-1/2 INCH D X 35-1/2 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL/CEILING BRACKET MOUNTING 72.3 AMPERE CURRENT RATING 60 KW POWER RATING 204700 BTU/HR CAPACITY 3400 CFM AIR FLOW RATE STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD SHEATHED STEEL HEATING ELEMENT 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 50 FT CONTROL VOLTAGE 24 V AIR DISCHARGE HORIZONTAL/VERTICAL MOUNTING HEIGHT 18 FT HORIZONTAL, 31 FT VERTICAL TEMPERATURE RISE 60 DEG F 5100 MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL 30-1/2 INCH W X 14-1/2 INCH D X 35-1/2 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL/CEILING BRACKET MOUNTING 72.3 AMPERE CURRENT RATING 60 KW POWER RATING 204700 BTU/HR CAPACITY 3400 CFM AIR FLOW RATE STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD SHEATHED STEEL HEATING ELEMENT 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 50 FT CONTROL VOLTAGE 24 V AIR DISCHARGE HORIZONTAL/VERTICAL MOUNTING HEIGHT 18 FT HORIZONTAL, 31 FT VERTICAL TEMPERATURE RISE 60 DEG F 5100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - P3P5160CA1 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
P3P5160CA1
Fan Driven Unit Heater P3P5160CA1
HEAVY GAUGE STEEL MATERIAL 30-1/2 INCH W X 14-1/2 INCH D X 35-1/2 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL/CEILING BRACKET MOUNTING 72.3 AMPERE CURRENT RATING 60 KW POWER RATING 204700 BTU/HR CAPACITY 3400 CFM AIR FLOW RATE STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD SHEATHED STEEL HEATING ELEMENT 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 50 FT CONTROL VOLTAGE 24 V AIR DISCHARGE HORIZONTAL/VERTICAL MOUNTING HEIGHT 18 FT HORIZONTAL, 31 FT VERTICAL TEMPERATURE RISE 60 DEG F 5100 MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • 30-1/2 INCH W X 14-1/2 INCH D X 35-1/2 INCH H SIZE
  • POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • WALL/CEILING BRACKET MOUNTING
  • 72.3 AMPERE CURRENT RATING
  • 60 KW POWER RATING
  • 204700 BTU/HR CAPACITY
  • 3400 CFM AIR FLOW RATE
  • STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
  • BRAZED STEEL FINNED CIRCULAR COPPER CLAD SHEATHED STEEL HEATING ELEMENT
  • 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 50 FT
  • CONTROL VOLTAGE 24 V
  • AIR DISCHARGE HORIZONTAL/VERTICAL
  • MOUNTING HEIGHT 18 FT HORIZONTAL, 31 FT VERTICAL
  • TEMPERATURE RISE 60 DEG F
  • 5100 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number P3P5160CA1
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 3400 SCFM (5779 m³/hr)
Heating Capacity 60.00 kW (205 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Low to High Watt Density Cartridge Heater - M Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1250 F (677 C)
Heating Capacity 0.01 to 0.90 kW (0.0341 to 3.07 MBH)
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
10 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1060M(B)-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details