TPI Corporation Fan Driven Unit Heater P3P5150CA1N

Description
18 GAUGE WELDED STEEL MATERIAL 29-1/4 INCH W X 10-1/16 INCH D X 34 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 480 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 60.3 AMPERE CURRENT RATING 50 KW POWER RATING 170.6 BTU/HR CAPACITY 3100/2800 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED SLEEVE BEARING SPLIT CAPACITOR MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 50 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 15 FT HORIZONTAL, 22 FT VERTICAL TEMPERATURE RISE 51/56 DEG F 5100 MODEL
Datasheet
Description
18 GAUGE WELDED STEEL MATERIAL 29-1/4 INCH W X 10-1/16 INCH D X 34 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 480 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 60.3 AMPERE CURRENT RATING 50 KW POWER RATING 170.6 BTU/HR CAPACITY 3100/2800 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED SLEEVE BEARING SPLIT CAPACITOR MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 50 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 15 FT HORIZONTAL, 22 FT VERTICAL TEMPERATURE RISE 51/56 DEG F 5100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - P3P5150CA1N - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
P3P5150CA1N
Fan Driven Unit Heater P3P5150CA1N
18 GAUGE WELDED STEEL MATERIAL 29-1/4 INCH W X 10-1/16 INCH D X 34 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 480 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 60.3 AMPERE CURRENT RATING 50 KW POWER RATING 170.6 BTU/HR CAPACITY 3100/2800 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED SLEEVE BEARING SPLIT CAPACITOR MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 50 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 15 FT HORIZONTAL, 22 FT VERTICAL TEMPERATURE RISE 51/56 DEG F 5100 MODEL
  • 18 GAUGE WELDED STEEL MATERIAL
  • 29-1/4 INCH W X 10-1/16 INCH D X 34 INCH H SIZE
  • POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • WAREHOUSE, STORAGE ROOM APPLICATION
  • 480 V VOLTAGE RATING
  • CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING
  • 60.3 AMPERE CURRENT RATING
  • 50 KW POWER RATING
  • 170.6 BTU/HR CAPACITY
  • 3100/2800 CFM AIR FLOW RATE
  • CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
  • BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT
  • TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED SLEEVE BEARING SPLIT CAPACITOR MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 50 FT
  • CONTROL VOLTAGE 24 V
  • MOUNTING HEIGHT 15 FT HORIZONTAL, 22 FT VERTICAL
  • TEMPERATURE RISE 51/56 DEG F
  • 5100 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number P3P5150CA1N
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 3100 SCFM (5270 m³/hr)
Heating Capacity 50.00 kW (171 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Specialty Heating Elements -  - Heatron, Inc.
Specs
Heater Type Air Heater; Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
EKOHEAT Induction Heater - 150/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 150.00 kW (512 MBH)
View Details
Automated Fiber Placement Heat Source - humm3 enterprise - Excelitas Technologies Corp.
Specs
Heater Type Specialty Industrial Heaters; Flash lamp
Applications Curing or Tempering
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details