TPI Corporation Fan Driven Unit Heater P3P5140CA1N

Description
18 GAUGE WELDED STEEL MATERIAL 29-1/4 INCH W X 10-1/16 INCH D X 34 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE APPLICATION 480 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 47 AMPERE CURRENT RATING 39 KW POWER RATING 133.1 BTU/HR CAPACITY 3100/2800 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED SLEEVE BEARING SPLIT CAPACITOR MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 55 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 15 FT HORIZONTAL, 24 FT VERTICAL TEMPERATURE RISE 40/45 DEG F 5100 MODEL
Datasheet
Description
18 GAUGE WELDED STEEL MATERIAL 29-1/4 INCH W X 10-1/16 INCH D X 34 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE APPLICATION 480 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 47 AMPERE CURRENT RATING 39 KW POWER RATING 133.1 BTU/HR CAPACITY 3100/2800 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED SLEEVE BEARING SPLIT CAPACITOR MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 55 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 15 FT HORIZONTAL, 24 FT VERTICAL TEMPERATURE RISE 40/45 DEG F 5100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - P3P5140CA1N - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
P3P5140CA1N
Fan Driven Unit Heater P3P5140CA1N
18 GAUGE WELDED STEEL MATERIAL 29-1/4 INCH W X 10-1/16 INCH D X 34 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE APPLICATION 480 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 47 AMPERE CURRENT RATING 39 KW POWER RATING 133.1 BTU/HR CAPACITY 3100/2800 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED SLEEVE BEARING SPLIT CAPACITOR MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 55 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 15 FT HORIZONTAL, 24 FT VERTICAL TEMPERATURE RISE 40/45 DEG F 5100 MODEL
  • 18 GAUGE WELDED STEEL MATERIAL
  • 29-1/4 INCH W X 10-1/16 INCH D X 34 INCH H SIZE
  • POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • WAREHOUSE APPLICATION
  • 480 V VOLTAGE RATING
  • CEILING/WALL BRACKET MOUNTING
  • 47 AMPERE CURRENT RATING
  • 39 KW POWER RATING
  • 133.1 BTU/HR CAPACITY
  • 3100/2800 CFM AIR FLOW RATE
  • CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
  • BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT
  • TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED SLEEVE BEARING SPLIT CAPACITOR MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 55 FT
  • CONTROL VOLTAGE 24 V
  • MOUNTING HEIGHT 15 FT HORIZONTAL, 24 FT VERTICAL
  • TEMPERATURE RISE 40/45 DEG F
  • 5100 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number P3P5140CA1N
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 3100 SCFM (5270 m³/hr)
Heating Capacity 39.00 kW (133 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Fastener Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 100.00 kW (341 MBH)
Applications Annealing or Heat Treating
View Details
Specialty Heating Elements -  - Heatron, Inc.
Specs
Heater Type Air Heater; Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
PTC Air Heaters – MSH Type - MSH(W)-2100B-202S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.10 kW (3.75 MBH)
AC Voltage Required 220 volts
View Details
M-Series Infrared Modules -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Applications Drying; Plastics processing, Textile processing, Paper processing, Coil coating, Drying, heating, coating, stamping, laminating, gluing, forming
View Details