TPI Corporation Fan Driven Unit Heater P3P5120CA1N

Description
18 GAUGE WELDED STEEL MATERIAL 21-1/2 INCH W X 6-1/2 INCH D X 28-11/16 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 480 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 24.1 AMPERE CURRENT RATING 20 KW POWER RATING 68.3 BTU/HR CAPACITY 1100 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 32 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 12 FT HORIZONTAL, 18 FT VERTICAL TEMPERATURE RISE 57 DEG F 5100 MODEL
Datasheet
Description
18 GAUGE WELDED STEEL MATERIAL 21-1/2 INCH W X 6-1/2 INCH D X 28-11/16 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 480 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 24.1 AMPERE CURRENT RATING 20 KW POWER RATING 68.3 BTU/HR CAPACITY 1100 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 32 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 12 FT HORIZONTAL, 18 FT VERTICAL TEMPERATURE RISE 57 DEG F 5100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - P3P5120CA1N - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
P3P5120CA1N
Fan Driven Unit Heater P3P5120CA1N
18 GAUGE WELDED STEEL MATERIAL 21-1/2 INCH W X 6-1/2 INCH D X 28-11/16 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 480 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 24.1 AMPERE CURRENT RATING 20 KW POWER RATING 68.3 BTU/HR CAPACITY 1100 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 32 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 12 FT HORIZONTAL, 18 FT VERTICAL TEMPERATURE RISE 57 DEG F 5100 MODEL
  • 18 GAUGE WELDED STEEL MATERIAL
  • 21-1/2 INCH W X 6-1/2 INCH D X 28-11/16 INCH H SIZE
  • POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • WAREHOUSE, STORAGE ROOM APPLICATION
  • 480 V VOLTAGE RATING
  • CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING
  • 24.1 AMPERE CURRENT RATING
  • 20 KW POWER RATING
  • 68.3 BTU/HR CAPACITY
  • 1100 CFM AIR FLOW RATE
  • CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
  • BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT
  • TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 32 FT
  • CONTROL VOLTAGE 24 V
  • MOUNTING HEIGHT 12 FT HORIZONTAL, 18 FT VERTICAL
  • TEMPERATURE RISE 57 DEG F
  • 5100 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number P3P5120CA1N
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 1100 SCFM (1870 m³/hr)
Heating Capacity 20.00 kW (68.24 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Specialty Heating Elements -  - Heatron, Inc.
Specs
Heater Type Air Heater; Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
Tubular Heating Elements for Liquids -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Water Heaters
View Details
Flanged Aluminum Finned Immersion Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater
Maximum Operating (Sheath) Temperature 700 F (371 C)
Heating Capacity 3.00 to 24.00 kW (10.24 to 81.88 MBH)
View Details