TPI Corporation Fan Driven Unit Heater P3P51100CA1

Description
HEAVY GAUGE STEEL MATERIAL 37-5/8 INCH W X 18-1/2 INCH D X 39-1/2 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL/CEILING BRACKET MOUNTING 120.4 AMPERE CURRENT RATING 100 KW POWER RATING 341300 BTU/HR CAPACITY 5000 CFM AIR FLOW RATE STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD SHEATHED STEEL HEATING ELEMENT 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 65 FT CONTROL VOLTAGE 24 V AIR DISCHARGE HORIZONTAL/VERTICAL MOUNTING HEIGHT 22 FT HORIZONTAL, 40 FT VERTICAL TEMPERATURE RISE 68 DEG F 5100 MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL 37-5/8 INCH W X 18-1/2 INCH D X 39-1/2 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL/CEILING BRACKET MOUNTING 120.4 AMPERE CURRENT RATING 100 KW POWER RATING 341300 BTU/HR CAPACITY 5000 CFM AIR FLOW RATE STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD SHEATHED STEEL HEATING ELEMENT 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 65 FT CONTROL VOLTAGE 24 V AIR DISCHARGE HORIZONTAL/VERTICAL MOUNTING HEIGHT 22 FT HORIZONTAL, 40 FT VERTICAL TEMPERATURE RISE 68 DEG F 5100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - P3P51100CA1 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
P3P51100CA1
Fan Driven Unit Heater P3P51100CA1
HEAVY GAUGE STEEL MATERIAL 37-5/8 INCH W X 18-1/2 INCH D X 39-1/2 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL/CEILING BRACKET MOUNTING 120.4 AMPERE CURRENT RATING 100 KW POWER RATING 341300 BTU/HR CAPACITY 5000 CFM AIR FLOW RATE STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD SHEATHED STEEL HEATING ELEMENT 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 65 FT CONTROL VOLTAGE 24 V AIR DISCHARGE HORIZONTAL/VERTICAL MOUNTING HEIGHT 22 FT HORIZONTAL, 40 FT VERTICAL TEMPERATURE RISE 68 DEG F 5100 MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • 37-5/8 INCH W X 18-1/2 INCH D X 39-1/2 INCH H SIZE
  • POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • WALL/CEILING BRACKET MOUNTING
  • 120.4 AMPERE CURRENT RATING
  • 100 KW POWER RATING
  • 341300 BTU/HR CAPACITY
  • 5000 CFM AIR FLOW RATE
  • STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
  • BRAZED STEEL FINNED CIRCULAR COPPER CLAD SHEATHED STEEL HEATING ELEMENT
  • 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 65 FT
  • CONTROL VOLTAGE 24 V
  • AIR DISCHARGE HORIZONTAL/VERTICAL
  • MOUNTING HEIGHT 22 FT HORIZONTAL, 40 FT VERTICAL
  • TEMPERATURE RISE 68 DEG F
  • 5100 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number P3P51100CA1
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 5000 SCFM (8499 m³/hr)
Heating Capacity 100.00 kW (341 MBH)
Unlock Full Specs
to access all available technical data