TPI Corporation Fan Driven Unit Heater P3P5107CA1N

Description
18 GAUGE WELDED STEEL MATERIAL 21-1/2 INCH W X 6-1/2 INCH D X 24-5/16 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 480 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 9.1 AMPERE CURRENT RATING 7.5 KW POWER RATING 25.6 BTU/HR CAPACITY 700 CFM AIR FLOW RATE CONTACTOR WITH TRANSFORMER CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 22 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 10 FT HORIZONTAL, 12 FT VERTICAL TEMPERATURE RISE 34 DEG F 5100 MODEL
Datasheet
Description
18 GAUGE WELDED STEEL MATERIAL 21-1/2 INCH W X 6-1/2 INCH D X 24-5/16 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 480 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 9.1 AMPERE CURRENT RATING 7.5 KW POWER RATING 25.6 BTU/HR CAPACITY 700 CFM AIR FLOW RATE CONTACTOR WITH TRANSFORMER CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 22 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 10 FT HORIZONTAL, 12 FT VERTICAL TEMPERATURE RISE 34 DEG F 5100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - P3P5107CA1N - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
P3P5107CA1N
Fan Driven Unit Heater P3P5107CA1N
18 GAUGE WELDED STEEL MATERIAL 21-1/2 INCH W X 6-1/2 INCH D X 24-5/16 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 480 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 9.1 AMPERE CURRENT RATING 7.5 KW POWER RATING 25.6 BTU/HR CAPACITY 700 CFM AIR FLOW RATE CONTACTOR WITH TRANSFORMER CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 22 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 10 FT HORIZONTAL, 12 FT VERTICAL TEMPERATURE RISE 34 DEG F 5100 MODEL
  • 18 GAUGE WELDED STEEL MATERIAL
  • 21-1/2 INCH W X 6-1/2 INCH D X 24-5/16 INCH H SIZE
  • POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • WAREHOUSE, STORAGE ROOM APPLICATION
  • 480 V VOLTAGE RATING
  • CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING
  • 9.1 AMPERE CURRENT RATING
  • 7.5 KW POWER RATING
  • 25.6 BTU/HR CAPACITY
  • 700 CFM AIR FLOW RATE
  • CONTACTOR WITH TRANSFORMER CONTROL TYPE
  • BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT
  • TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 22 FT
  • CONTROL VOLTAGE 24 V
  • MOUNTING HEIGHT 10 FT HORIZONTAL, 12 FT VERTICAL
  • TEMPERATURE RISE 34 DEG F
  • 5100 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number P3P5107CA1N
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 700 SCFM (1190 m³/hr)
Heating Capacity 7.50 kW (25.59 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

7 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2080M-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Triton™ Corrosion-Resistant Washdown Unit Heater - CR1 - Thermon, Inc
Specs
Heater Type Specialty Industrial Heaters; Washdown Heater
Maximum Operating (Sheath) Temperature -4 to 104 F (-20 to 40 C)
Sleeve (Sheath) Material Stainless Steel
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
Quartz Reflective Coating Infrared Emitters - QRC - Excelitas Technologies Corp.
Specs
Applications Coating under vacuum conditions; Coating of solar cells; In extreme surroundings
View Details