TPI Corporation Fan Driven Unit Heater P3P2607CA1

Description
CORROSION RESISTANT TYPE 16 GAUGE STEEL MATERIAL 20-1/2 INCH W X 20-1/2 INCH D X 15 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CEILING MOUNTING 9.03 AMPERE CURRENT RATING 7.5 KW POWER RATING 25598 BTU/HR CAPACITY 560 CFM AIR FLOW RATE DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, REMOTE THERMOSTAT CONTROL TYPE SPIRAL FINNED STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V MOUNTING HEIGHT 10 FT TEMPERATURE RISE 45 DEG F 2600 MODEL
Datasheet
Description
CORROSION RESISTANT TYPE 16 GAUGE STEEL MATERIAL 20-1/2 INCH W X 20-1/2 INCH D X 15 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CEILING MOUNTING 9.03 AMPERE CURRENT RATING 7.5 KW POWER RATING 25598 BTU/HR CAPACITY 560 CFM AIR FLOW RATE DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, REMOTE THERMOSTAT CONTROL TYPE SPIRAL FINNED STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V MOUNTING HEIGHT 10 FT TEMPERATURE RISE 45 DEG F 2600 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - P3P2607CA1 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
P3P2607CA1
Fan Driven Unit Heater P3P2607CA1
CORROSION RESISTANT TYPE 16 GAUGE STEEL MATERIAL 20-1/2 INCH W X 20-1/2 INCH D X 15 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CEILING MOUNTING 9.03 AMPERE CURRENT RATING 7.5 KW POWER RATING 25598 BTU/HR CAPACITY 560 CFM AIR FLOW RATE DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, REMOTE THERMOSTAT CONTROL TYPE SPIRAL FINNED STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V MOUNTING HEIGHT 10 FT TEMPERATURE RISE 45 DEG F 2600 MODEL
  • CORROSION RESISTANT TYPE
  • 16 GAUGE STEEL MATERIAL
  • 20-1/2 INCH W X 20-1/2 INCH D X 15 INCH H SIZE
  • EPOXY POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • CEILING MOUNTING
  • 9.03 AMPERE CURRENT RATING
  • 7.5 KW POWER RATING
  • 25598 BTU/HR CAPACITY
  • 560 CFM AIR FLOW RATE
  • DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, REMOTE THERMOSTAT CONTROL TYPE
  • SPIRAL FINNED STEEL SHEATH HEATING ELEMENT
  • TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE
  • CONTROL VOLTAGE 24 V
  • MOUNTING HEIGHT 10 FT
  • TEMPERATURE RISE 45 DEG F
  • 2600 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number P3P2607CA1
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 560 SCFM (952 m³/hr)
Heating Capacity 7.50 kW (25.59 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CSF 032 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -40 to 140 F (-40 to 60 C)
Heating Capacity 1.00 kW (3.41 MBH)
View Details
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 180/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 180.00 kW (614 MBH)
View Details
Cast-In Transfer/Feed Pipes -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cast-In Heater
Maximum Operating (Sheath) Temperature 700 to 1350 F (371 to 732 C)
Sleeve (Sheath) Material Aluminum; Brass (optional feature); Bronze
View Details