TPI Corporation Ceiling Mount Fan Driven Heater P3483A1

Description
20 GAUGE STEEL GRILL MATERIAL POWDER COATED FINISH WHITE COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING RECESSED MOUNTING 6.3 AMPERE CURRENT RATING 3 KW POWER RATING 600 CFM AIR FLOW RATE MANUAL RESET LIMIT, 24 V CONTROL TRANSFORMER, 24 V RELAY CONTROL TYPE 10200 BTU/HR HEATING CAPACITY NICKEL CHROME, SHEATHED STEEL FIN HEATING ELEMENT 23-13/16 INCH L X 9-1/8 INCH D HOUSING SIZE 1300 RPM PERMANENT LUBRICATED TOTALLY ENCLOSED UNIT BEARING MOTOR FAN/MOTOR TYPE TEMPERATURE RATING 22 DEG F 3480 MODEL
Datasheet
Description
20 GAUGE STEEL GRILL MATERIAL POWDER COATED FINISH WHITE COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING RECESSED MOUNTING 6.3 AMPERE CURRENT RATING 3 KW POWER RATING 600 CFM AIR FLOW RATE MANUAL RESET LIMIT, 24 V CONTROL TRANSFORMER, 24 V RELAY CONTROL TYPE 10200 BTU/HR HEATING CAPACITY NICKEL CHROME, SHEATHED STEEL FIN HEATING ELEMENT 23-13/16 INCH L X 9-1/8 INCH D HOUSING SIZE 1300 RPM PERMANENT LUBRICATED TOTALLY ENCLOSED UNIT BEARING MOTOR FAN/MOTOR TYPE TEMPERATURE RATING 22 DEG F 3480 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater - P3483A1 - TPI Corporation
Gray, TN, USA
Ceiling Mount Fan Driven Heater
P3483A1
Ceiling Mount Fan Driven Heater P3483A1
20 GAUGE STEEL GRILL MATERIAL POWDER COATED FINISH WHITE COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING RECESSED MOUNTING 6.3 AMPERE CURRENT RATING 3 KW POWER RATING 600 CFM AIR FLOW RATE MANUAL RESET LIMIT, 24 V CONTROL TRANSFORMER, 24 V RELAY CONTROL TYPE 10200 BTU/HR HEATING CAPACITY NICKEL CHROME, SHEATHED STEEL FIN HEATING ELEMENT 23-13/16 INCH L X 9-1/8 INCH D HOUSING SIZE 1300 RPM PERMANENT LUBRICATED TOTALLY ENCLOSED UNIT BEARING MOTOR FAN/MOTOR TYPE TEMPERATURE RATING 22 DEG F 3480 MODEL
  • 20 GAUGE STEEL GRILL MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • RECESSED MOUNTING
  • 6.3 AMPERE CURRENT RATING
  • 3 KW POWER RATING
  • 600 CFM AIR FLOW RATE
  • MANUAL RESET LIMIT, 24 V CONTROL TRANSFORMER, 24 V RELAY CONTROL TYPE
  • 10200 BTU/HR HEATING CAPACITY
  • NICKEL CHROME, SHEATHED STEEL FIN HEATING ELEMENT
  • 23-13/16 INCH L X 9-1/8 INCH D HOUSING SIZE
  • 1300 RPM PERMANENT LUBRICATED TOTALLY ENCLOSED UNIT BEARING MOTOR FAN/MOTOR TYPE
  • TEMPERATURE RATING 22 DEG F
  • 3480 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number P3483A1
Product Name Ceiling Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 600 SCFM (1020 m³/hr)
Heating Capacity 3.00 kW (10.24 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater - CSK 060 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.01 to 0.03 kW (0.0341 to 0.1024 MBH)
View Details
Polyester Etched Foil Heating Elements -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature -40 to 221 F (-40 to 105 C)
Sleeve (Sheath) Material Polyester
View Details
15 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1100S(B/N)-93S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Open Coil Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Air Heater
Heating Capacity 50.00 to 600.00 kW (171 to 2047 MBH)
Applications Radiant heater
View Details