TPI Corporation Ceiling Mount Fan Driven Heater P3482A1

Description
20 GAUGE STEEL GRILL MATERIAL POWDER COATED FINISH WHITE COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING RECESSED MOUNTING 4.2 AMPERE CURRENT RATING 2 KW POWER RATING 600 CFM AIR FLOW RATE MANUAL RESET LIMIT, 24 V CONTROL TRANSFORMER, 24 V RELAY CONTROL TYPE 6826 BTU/HR HEATING CAPACITY NICKEL CHROME, SHEATHED STEEL FIN HEATING ELEMENT 23-13/16 INCH L X 9-1/8 INCH D HOUSING SIZE 1300 RPM PERMANENT LUBRICATED TOTALLY ENCLOSED UNIT BEARING MOTOR FAN/MOTOR TYPE TEMPERATURE RATING 15 DEG F 3480 MODEL
Datasheet
Description
20 GAUGE STEEL GRILL MATERIAL POWDER COATED FINISH WHITE COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING RECESSED MOUNTING 4.2 AMPERE CURRENT RATING 2 KW POWER RATING 600 CFM AIR FLOW RATE MANUAL RESET LIMIT, 24 V CONTROL TRANSFORMER, 24 V RELAY CONTROL TYPE 6826 BTU/HR HEATING CAPACITY NICKEL CHROME, SHEATHED STEEL FIN HEATING ELEMENT 23-13/16 INCH L X 9-1/8 INCH D HOUSING SIZE 1300 RPM PERMANENT LUBRICATED TOTALLY ENCLOSED UNIT BEARING MOTOR FAN/MOTOR TYPE TEMPERATURE RATING 15 DEG F 3480 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater - P3482A1 - TPI Corporation
Gray, TN, USA
Ceiling Mount Fan Driven Heater
P3482A1
Ceiling Mount Fan Driven Heater P3482A1
20 GAUGE STEEL GRILL MATERIAL POWDER COATED FINISH WHITE COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING RECESSED MOUNTING 4.2 AMPERE CURRENT RATING 2 KW POWER RATING 600 CFM AIR FLOW RATE MANUAL RESET LIMIT, 24 V CONTROL TRANSFORMER, 24 V RELAY CONTROL TYPE 6826 BTU/HR HEATING CAPACITY NICKEL CHROME, SHEATHED STEEL FIN HEATING ELEMENT 23-13/16 INCH L X 9-1/8 INCH D HOUSING SIZE 1300 RPM PERMANENT LUBRICATED TOTALLY ENCLOSED UNIT BEARING MOTOR FAN/MOTOR TYPE TEMPERATURE RATING 15 DEG F 3480 MODEL
  • 20 GAUGE STEEL GRILL MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • RECESSED MOUNTING
  • 4.2 AMPERE CURRENT RATING
  • 2 KW POWER RATING
  • 600 CFM AIR FLOW RATE
  • MANUAL RESET LIMIT, 24 V CONTROL TRANSFORMER, 24 V RELAY CONTROL TYPE
  • 6826 BTU/HR HEATING CAPACITY
  • NICKEL CHROME, SHEATHED STEEL FIN HEATING ELEMENT
  • 23-13/16 INCH L X 9-1/8 INCH D HOUSING SIZE
  • 1300 RPM PERMANENT LUBRICATED TOTALLY ENCLOSED UNIT BEARING MOTOR FAN/MOTOR TYPE
  • TEMPERATURE RATING 15 DEG F
  • 3480 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number P3482A1
Product Name Ceiling Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 600 SCFM (1020 m³/hr)
Heating Capacity 2.00 kW (6.82 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Fastener Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 100.00 kW (341 MBH)
Applications Annealing or Heat Treating
View Details
Non-MGO Heaters (NMH Heater) -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
Enclosure Heaters - 2257030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
Max Air Temperature 212 F (100 C)
Heating Capacity 0.02 kW (0.0682 MBH)
View Details
7 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2080M-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details