TPI Corporation Ceiling Mount Fan Driven Heater P3475A1

Description
COMMERCIAL TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING SURFACE MOUNTING 10.4 AMPERE CURRENT RATING 5 KW POWER RATING 600 CFM AIR FLOW RATE AUTOMATIC RESET THERMAL LIMIT CONTROL TYPE 17000 BTU/HR HEATING CAPACITY NICKEL CHROME HEATING ELEMENT 16-3/4 INCH L X 10-7/8 INCH D HOUSING SIZE 1300 RPM FAN/MOTOR TYPE TEMPERATURE RATING 37 DEG F APPLICATIONS VESTIBULES, ENTRANCE WAYS, LOBBIES, REST ROOMS, SMALL OFFICE AND GUARD BUILDING 3470 MODEL
Datasheet
Description
COMMERCIAL TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING SURFACE MOUNTING 10.4 AMPERE CURRENT RATING 5 KW POWER RATING 600 CFM AIR FLOW RATE AUTOMATIC RESET THERMAL LIMIT CONTROL TYPE 17000 BTU/HR HEATING CAPACITY NICKEL CHROME HEATING ELEMENT 16-3/4 INCH L X 10-7/8 INCH D HOUSING SIZE 1300 RPM FAN/MOTOR TYPE TEMPERATURE RATING 37 DEG F APPLICATIONS VESTIBULES, ENTRANCE WAYS, LOBBIES, REST ROOMS, SMALL OFFICE AND GUARD BUILDING 3470 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater - P3475A1 - TPI Corporation
Gray, TN, USA
Ceiling Mount Fan Driven Heater
P3475A1
Ceiling Mount Fan Driven Heater P3475A1
COMMERCIAL TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING SURFACE MOUNTING 10.4 AMPERE CURRENT RATING 5 KW POWER RATING 600 CFM AIR FLOW RATE AUTOMATIC RESET THERMAL LIMIT CONTROL TYPE 17000 BTU/HR HEATING CAPACITY NICKEL CHROME HEATING ELEMENT 16-3/4 INCH L X 10-7/8 INCH D HOUSING SIZE 1300 RPM FAN/MOTOR TYPE TEMPERATURE RATING 37 DEG F APPLICATIONS VESTIBULES, ENTRANCE WAYS, LOBBIES, REST ROOMS, SMALL OFFICE AND GUARD BUILDING 3470 MODEL
  • COMMERCIAL TYPE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 10.4 AMPERE CURRENT RATING
  • 5 KW POWER RATING
  • 600 CFM AIR FLOW RATE
  • AUTOMATIC RESET THERMAL LIMIT CONTROL TYPE
  • 17000 BTU/HR HEATING CAPACITY
  • NICKEL CHROME HEATING ELEMENT
  • 16-3/4 INCH L X 10-7/8 INCH D HOUSING SIZE
  • 1300 RPM FAN/MOTOR TYPE
  • TEMPERATURE RATING 37 DEG F
  • APPLICATIONS VESTIBULES, ENTRANCE WAYS, LOBBIES, REST ROOMS, SMALL OFFICE AND GUARD BUILDING
  • 3470 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number P3475A1
Product Name Ceiling Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 600 SCFM (1020 m³/hr)
Heating Capacity 5.00 kW (17.06 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Line Frequency System for Shrink Fitting - IROSS™ - Inductotherm Group
Specs
Applications Shrink Fitting
View Details
Insulated Heater Wire -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Applications Domestic and Commercial Refrigeration
View Details
Enclosure Heaters - 2709905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.03 kW (0.1024 MBH)
AC Voltage Required 120 to 240 volts
View Details
10 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1060B(S/N)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details