TPI Corporation Ceiling Mount Fan Driven Heater P3474A1

Description
COMMERCIAL TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING SURFACE MOUNTING 8.3 AMPERE CURRENT RATING 4 KW POWER RATING 600 CFM AIR FLOW RATE AUTOMATIC RESET THERMAL LIMIT CONTROL TYPE 13600 BTU/HR HEATING CAPACITY NICKEL CHROME HEATING ELEMENT 16-3/4 INCH L X 10-7/8 INCH D HOUSING SIZE 1300 RPM FAN/MOTOR TYPE TEMPERATURE RATING 30 DEG F APPLICATIONS VESTIBULES, ENTRANCE WAYS, LOBBIES, REST ROOMS, SMALL OFFICE AND GUARD BUILDING 3470 MODEL
Datasheet
Description
COMMERCIAL TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING SURFACE MOUNTING 8.3 AMPERE CURRENT RATING 4 KW POWER RATING 600 CFM AIR FLOW RATE AUTOMATIC RESET THERMAL LIMIT CONTROL TYPE 13600 BTU/HR HEATING CAPACITY NICKEL CHROME HEATING ELEMENT 16-3/4 INCH L X 10-7/8 INCH D HOUSING SIZE 1300 RPM FAN/MOTOR TYPE TEMPERATURE RATING 30 DEG F APPLICATIONS VESTIBULES, ENTRANCE WAYS, LOBBIES, REST ROOMS, SMALL OFFICE AND GUARD BUILDING 3470 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater - P3474A1 - TPI Corporation
Gray, TN, USA
Ceiling Mount Fan Driven Heater
P3474A1
Ceiling Mount Fan Driven Heater P3474A1
COMMERCIAL TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING SURFACE MOUNTING 8.3 AMPERE CURRENT RATING 4 KW POWER RATING 600 CFM AIR FLOW RATE AUTOMATIC RESET THERMAL LIMIT CONTROL TYPE 13600 BTU/HR HEATING CAPACITY NICKEL CHROME HEATING ELEMENT 16-3/4 INCH L X 10-7/8 INCH D HOUSING SIZE 1300 RPM FAN/MOTOR TYPE TEMPERATURE RATING 30 DEG F APPLICATIONS VESTIBULES, ENTRANCE WAYS, LOBBIES, REST ROOMS, SMALL OFFICE AND GUARD BUILDING 3470 MODEL
  • COMMERCIAL TYPE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 8.3 AMPERE CURRENT RATING
  • 4 KW POWER RATING
  • 600 CFM AIR FLOW RATE
  • AUTOMATIC RESET THERMAL LIMIT CONTROL TYPE
  • 13600 BTU/HR HEATING CAPACITY
  • NICKEL CHROME HEATING ELEMENT
  • 16-3/4 INCH L X 10-7/8 INCH D HOUSING SIZE
  • 1300 RPM FAN/MOTOR TYPE
  • TEMPERATURE RATING 30 DEG F
  • APPLICATIONS VESTIBULES, ENTRANCE WAYS, LOBBIES, REST ROOMS, SMALL OFFICE AND GUARD BUILDING
  • 3470 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number P3474A1
Product Name Ceiling Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 600 SCFM (1020 m³/hr)
Heating Capacity 4.00 kW (13.65 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Area Heater - CREX 020 50 W to 100 W (T5) - STEGO
Specs
Heater Type Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -76 to 185 F (-60 to 85 C)
Heating Capacity 0.05 to 0.10 kW (0.1706 to 0.3412 MBH)
View Details
Immersion Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Immersion Heater; Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
6 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2060B(S/N)-93S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Flanged Tubular Heater - B Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater
Heating Capacity 3.00 to 200.00 kW (10.24 to 682 MBH)
Sleeve (Sheath) Material Copper (optional feature); Nickel Alloy (optional feature); Stainless Steel (optional feature); Steel (optional feature)
View Details