TPI Corporation Ceiling Mount Fan Driven Heater P3473A1

Description
COMMERCIAL TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING SURFACE MOUNTING 6.3 AMPERE CURRENT RATING 3 KW POWER RATING 600 CFM AIR FLOW RATE AUTOMATIC RESET THERMAL LIMIT CONTROL TYPE 10200 BTU/HR HEATING CAPACITY NICKEL CHROME HEATING ELEMENT 16-3/4 INCH L X 10-7/8 INCH D HOUSING SIZE 1300 RPM FAN/MOTOR TYPE TEMPERATURE RATING 22 DEG F APPLICATIONS VESTIBULES, ENTRANCE WAYS, LOBBIES, REST ROOMS, SMALL OFFICE AND GUARD BUILDING 3470 MODEL
Datasheet
Description
COMMERCIAL TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING SURFACE MOUNTING 6.3 AMPERE CURRENT RATING 3 KW POWER RATING 600 CFM AIR FLOW RATE AUTOMATIC RESET THERMAL LIMIT CONTROL TYPE 10200 BTU/HR HEATING CAPACITY NICKEL CHROME HEATING ELEMENT 16-3/4 INCH L X 10-7/8 INCH D HOUSING SIZE 1300 RPM FAN/MOTOR TYPE TEMPERATURE RATING 22 DEG F APPLICATIONS VESTIBULES, ENTRANCE WAYS, LOBBIES, REST ROOMS, SMALL OFFICE AND GUARD BUILDING 3470 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater - P3473A1 - TPI Corporation
Gray, TN, USA
Ceiling Mount Fan Driven Heater
P3473A1
Ceiling Mount Fan Driven Heater P3473A1
COMMERCIAL TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING SURFACE MOUNTING 6.3 AMPERE CURRENT RATING 3 KW POWER RATING 600 CFM AIR FLOW RATE AUTOMATIC RESET THERMAL LIMIT CONTROL TYPE 10200 BTU/HR HEATING CAPACITY NICKEL CHROME HEATING ELEMENT 16-3/4 INCH L X 10-7/8 INCH D HOUSING SIZE 1300 RPM FAN/MOTOR TYPE TEMPERATURE RATING 22 DEG F APPLICATIONS VESTIBULES, ENTRANCE WAYS, LOBBIES, REST ROOMS, SMALL OFFICE AND GUARD BUILDING 3470 MODEL
  • COMMERCIAL TYPE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 6.3 AMPERE CURRENT RATING
  • 3 KW POWER RATING
  • 600 CFM AIR FLOW RATE
  • AUTOMATIC RESET THERMAL LIMIT CONTROL TYPE
  • 10200 BTU/HR HEATING CAPACITY
  • NICKEL CHROME HEATING ELEMENT
  • 16-3/4 INCH L X 10-7/8 INCH D HOUSING SIZE
  • 1300 RPM FAN/MOTOR TYPE
  • TEMPERATURE RATING 22 DEG F
  • APPLICATIONS VESTIBULES, ENTRANCE WAYS, LOBBIES, REST ROOMS, SMALL OFFICE AND GUARD BUILDING
  • 3470 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number P3473A1
Product Name Ceiling Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 600 SCFM (1020 m³/hr)
Heating Capacity 3.00 kW (10.24 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater with fan HVI 030 - 03083.9-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 150/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 150.00 kW (512 MBH)
View Details
Mi-Plus® Band Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Band Heater
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Insulation Options Mineral
View Details