TPI Corporation Ceiling Mount Fan Driven Heater P3472A1

Description
COMMERCIAL TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING SURFACE MOUNTING 4.2 AMPERE CURRENT RATING 2 KW POWER RATING 600 CFM AIR FLOW RATE AUTOMATIC RESET THERMAL LIMIT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY NICKEL CHROME HEATING ELEMENT 16-3/4 INCH L X 10-7/8 INCH D HOUSING SIZE 1300 RPM FAN/MOTOR TYPE TEMPERATURE RATING 15 DEG F APPLICATIONS VESTIBULES, ENTRANCE WAYS, LOBBIES, REST ROOMS, SMALL OFFICE AND GUARD BUILDING 3470 MODEL
Datasheet
Description
COMMERCIAL TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING SURFACE MOUNTING 4.2 AMPERE CURRENT RATING 2 KW POWER RATING 600 CFM AIR FLOW RATE AUTOMATIC RESET THERMAL LIMIT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY NICKEL CHROME HEATING ELEMENT 16-3/4 INCH L X 10-7/8 INCH D HOUSING SIZE 1300 RPM FAN/MOTOR TYPE TEMPERATURE RATING 15 DEG F APPLICATIONS VESTIBULES, ENTRANCE WAYS, LOBBIES, REST ROOMS, SMALL OFFICE AND GUARD BUILDING 3470 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater - P3472A1 - TPI Corporation
Gray, TN, USA
Ceiling Mount Fan Driven Heater
P3472A1
Ceiling Mount Fan Driven Heater P3472A1
COMMERCIAL TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING SURFACE MOUNTING 4.2 AMPERE CURRENT RATING 2 KW POWER RATING 600 CFM AIR FLOW RATE AUTOMATIC RESET THERMAL LIMIT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY NICKEL CHROME HEATING ELEMENT 16-3/4 INCH L X 10-7/8 INCH D HOUSING SIZE 1300 RPM FAN/MOTOR TYPE TEMPERATURE RATING 15 DEG F APPLICATIONS VESTIBULES, ENTRANCE WAYS, LOBBIES, REST ROOMS, SMALL OFFICE AND GUARD BUILDING 3470 MODEL
  • COMMERCIAL TYPE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 4.2 AMPERE CURRENT RATING
  • 2 KW POWER RATING
  • 600 CFM AIR FLOW RATE
  • AUTOMATIC RESET THERMAL LIMIT CONTROL TYPE
  • 6826 BTU/HR HEATING CAPACITY
  • NICKEL CHROME HEATING ELEMENT
  • 16-3/4 INCH L X 10-7/8 INCH D HOUSING SIZE
  • 1300 RPM FAN/MOTOR TYPE
  • TEMPERATURE RATING 15 DEG F
  • APPLICATIONS VESTIBULES, ENTRANCE WAYS, LOBBIES, REST ROOMS, SMALL OFFICE AND GUARD BUILDING
  • 3470 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number P3472A1
Product Name Ceiling Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 600 SCFM (1020 m³/hr)
Heating Capacity 2.00 kW (6.82 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Gas Line and Pump Line Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 32 to 392 F (0.0 to 200 C)
View Details
Compressor & Crankcase Heaters -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
Cast-In Platen Die Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cast-In Heater
Maximum Operating (Sheath) Temperature 700 to 1350 F (371 to 732 C)
Sleeve (Sheath) Material Aluminum; Bronze
View Details