TPI Corporation Fans OSF16

Description
OFFICE TYPE WHITE POWDER COATED FINISH 40 INCH MAX. HEIGHT PLASTIC BLADE MATERIAL WHITE COLOR FAMILY WHITE MANUFACTURERS COLOR NAME 1 YEAR LIMITED WARRANTY 3 SPEED(S) 3 BLADE(S) HIGH SPEED SETTINGS YES OSCILLATING APPLICABLE STANDARD OSHA, UL CURRENT RATING 0.5 AMPERE NUMBER OF CONDUCTOR 3 CORD TYPE SPT INCLUDES PLUG OSF MODEL
Datasheet
Description
OFFICE TYPE WHITE POWDER COATED FINISH 40 INCH MAX. HEIGHT PLASTIC BLADE MATERIAL WHITE COLOR FAMILY WHITE MANUFACTURERS COLOR NAME 1 YEAR LIMITED WARRANTY 3 SPEED(S) 3 BLADE(S) HIGH SPEED SETTINGS YES OSCILLATING APPLICABLE STANDARD OSHA, UL CURRENT RATING 0.5 AMPERE NUMBER OF CONDUCTOR 3 CORD TYPE SPT INCLUDES PLUG OSF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans - OSF16 - TPI Corporation
Gray, TN, USA
Fans
OSF16
Fans OSF16
OFFICE TYPE WHITE POWDER COATED FINISH 40 INCH MAX. HEIGHT PLASTIC BLADE MATERIAL WHITE COLOR FAMILY WHITE MANUFACTURERS COLOR NAME 1 YEAR LIMITED WARRANTY 3 SPEED(S) 3 BLADE(S) HIGH SPEED SETTINGS YES OSCILLATING APPLICABLE STANDARD OSHA, UL CURRENT RATING 0.5 AMPERE NUMBER OF CONDUCTOR 3 CORD TYPE SPT INCLUDES PLUG OSF MODEL
  • OFFICE TYPE
  • WHITE POWDER COATED FINISH
  • 40 INCH MAX. HEIGHT
  • PLASTIC BLADE MATERIAL
  • WHITE COLOR FAMILY
  • WHITE MANUFACTURERS COLOR NAME
  • 1 YEAR LIMITED WARRANTY
  • 3 SPEED(S)
  • 3 BLADE(S)
  • HIGH SPEED SETTINGS
  • YES OSCILLATING
  • APPLICABLE STANDARD OSHA, UL
  • CURRENT RATING 0.5 AMPERE
  • NUMBER OF CONDUCTOR 3
  • CORD TYPE SPT
  • INCLUDES PLUG
  • OSF MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number OSF16
Product Name Fans
Material of Construction Plastic / Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Biogas Blower - Delta Blower GM4S ... GM240L - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details