TPI Corporation Blower MB30DY

Description
37-1/2 INCH W X 14-1/2 INCH D X 38 INCH H OVERALL DIMENSION 120 V 1-PHASE 2.5 AMPERE INPUT SUPPLY RATING 4800 CFM (LOW), 6000 CFM (HIGH) FLOW RATE INDUSTRIAL APPLICATION 1/4 HP POWER RATING 1040 RPM SPEED RATING YOKE MOUNTING TYPE APPLICABLE STANDARD UL (CANADA AND US), OSHA MATERIAL POLYETHYLENE
Datasheet
Description
37-1/2 INCH W X 14-1/2 INCH D X 38 INCH H OVERALL DIMENSION 120 V 1-PHASE 2.5 AMPERE INPUT SUPPLY RATING 4800 CFM (LOW), 6000 CFM (HIGH) FLOW RATE INDUSTRIAL APPLICATION 1/4 HP POWER RATING 1040 RPM SPEED RATING YOKE MOUNTING TYPE APPLICABLE STANDARD UL (CANADA AND US), OSHA MATERIAL POLYETHYLENE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - MB30DY - TPI Corporation
Gray, TN, USA
Blower
MB30DY
Blower MB30DY
37-1/2 INCH W X 14-1/2 INCH D X 38 INCH H OVERALL DIMENSION 120 V 1-PHASE 2.5 AMPERE INPUT SUPPLY RATING 4800 CFM (LOW), 6000 CFM (HIGH) FLOW RATE INDUSTRIAL APPLICATION 1/4 HP POWER RATING 1040 RPM SPEED RATING YOKE MOUNTING TYPE APPLICABLE STANDARD UL (CANADA AND US), OSHA MATERIAL POLYETHYLENE
  • 37-1/2 INCH W X 14-1/2 INCH D X 38 INCH H OVERALL DIMENSION
  • 120 V 1-PHASE 2.5 AMPERE INPUT SUPPLY RATING
  • 4800 CFM (LOW), 6000 CFM (HIGH) FLOW RATE
  • INDUSTRIAL APPLICATION
  • 1/4 HP POWER RATING
  • 1040 RPM SPEED RATING
  • YOKE MOUNTING TYPE
  • APPLICABLE STANDARD UL (CANADA AND US), OSHA
  • MATERIAL POLYETHYLENE
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number MB30DY
Product Name Blower
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Turbo Blowers - Aerzen Turbo Generation 5plus - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Draft Forced Draft
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details