TPI Corporation Blower MB30DF

Description
37-1/2 INCH W X 14-1/2 INCH D X 38-1/2 INCH H OVERALL DIMENSION 120 V 1-PHASE 2.5 AMPERE INPUT SUPPLY RATING 4800 CFM (LOW), 6000 CFM (HIGH) FLOW RATE INDUSTRIAL APPLICATION 1/4 HP POWER RATING 1040 RPM SPEED RATING FLOOR MOUNTING TYPE APPLICABLE STANDARD UL (CANADA AND US), OSHA MATERIAL POLYETHYLENE
Datasheet
Description
37-1/2 INCH W X 14-1/2 INCH D X 38-1/2 INCH H OVERALL DIMENSION 120 V 1-PHASE 2.5 AMPERE INPUT SUPPLY RATING 4800 CFM (LOW), 6000 CFM (HIGH) FLOW RATE INDUSTRIAL APPLICATION 1/4 HP POWER RATING 1040 RPM SPEED RATING FLOOR MOUNTING TYPE APPLICABLE STANDARD UL (CANADA AND US), OSHA MATERIAL POLYETHYLENE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - MB30DF - TPI Corporation
Gray, TN, USA
Blower
MB30DF
Blower MB30DF
37-1/2 INCH W X 14-1/2 INCH D X 38-1/2 INCH H OVERALL DIMENSION 120 V 1-PHASE 2.5 AMPERE INPUT SUPPLY RATING 4800 CFM (LOW), 6000 CFM (HIGH) FLOW RATE INDUSTRIAL APPLICATION 1/4 HP POWER RATING 1040 RPM SPEED RATING FLOOR MOUNTING TYPE APPLICABLE STANDARD UL (CANADA AND US), OSHA MATERIAL POLYETHYLENE
  • 37-1/2 INCH W X 14-1/2 INCH D X 38-1/2 INCH H OVERALL DIMENSION
  • 120 V 1-PHASE 2.5 AMPERE INPUT SUPPLY RATING
  • 4800 CFM (LOW), 6000 CFM (HIGH) FLOW RATE
  • INDUSTRIAL APPLICATION
  • 1/4 HP POWER RATING
  • 1040 RPM SPEED RATING
  • FLOOR MOUNTING TYPE
  • APPLICABLE STANDARD UL (CANADA AND US), OSHA
  • MATERIAL POLYETHYLENE
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number MB30DF
Product Name Blower
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2101378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 11.8 inch (300 mm)
View Details
 - PBL.4208021-001 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Vacuum cleaner motor
Air Flow Rate 0 SCFM (1.24E-4 m³/hr)
Design Centrifugal
View Details
Turbo Blowers - VFT65-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - Equalizer DF Blower Solutions - 4509 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.4113 m³/hr)
Static Pressure Range 498 in H2O (931 Torr)
View Details