TPI Corporation Fans MB24DF

Description
INDUSTRIAL MINI BLOWER TYPE 28-1/2 INCH 14-1/4 INCH 10 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 2 SPEED(S) 3 BLADE(S) LOW/HIGH SPEED SETTINGS FLOOR STAND TYPE NO OSCILLATING APPLICABLE STANDARD OSHA, ETL (CANADA AND US) FAN SIZE 24 INCH HEIGHT 29-1/2 INCH MOTOR RATING 120 V 1/4 HP 1-PHASE CURRENT RATING 2.2 AMPERE NUMBER OF CONDUCTOR 3 CORD TYPE SJT
Datasheet
Description
INDUSTRIAL MINI BLOWER TYPE 28-1/2 INCH 14-1/4 INCH 10 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 2 SPEED(S) 3 BLADE(S) LOW/HIGH SPEED SETTINGS FLOOR STAND TYPE NO OSCILLATING APPLICABLE STANDARD OSHA, ETL (CANADA AND US) FAN SIZE 24 INCH HEIGHT 29-1/2 INCH MOTOR RATING 120 V 1/4 HP 1-PHASE CURRENT RATING 2.2 AMPERE NUMBER OF CONDUCTOR 3 CORD TYPE SJT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans - MB24DF - TPI Corporation
Gray, TN, USA
INDUSTRIAL MINI BLOWER TYPE 28-1/2 INCH 14-1/4 INCH 10 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 2 SPEED(S) 3 BLADE(S) LOW/HIGH SPEED SETTINGS FLOOR STAND TYPE NO OSCILLATING APPLICABLE STANDARD OSHA, ETL (CANADA AND US) FAN SIZE 24 INCH HEIGHT 29-1/2 INCH MOTOR RATING 120 V 1/4 HP 1-PHASE CURRENT RATING 2.2 AMPERE NUMBER OF CONDUCTOR 3 CORD TYPE SJT
  • INDUSTRIAL MINI BLOWER TYPE
  • 28-1/2 INCH
  • 14-1/4 INCH
  • 10 FT CORD LENGTH
  • ALUMINUM BLADE MATERIAL
  • 1 YEAR LIMITED WARRANTY
  • 2 SPEED(S)
  • 3 BLADE(S)
  • LOW/HIGH SPEED SETTINGS
  • FLOOR STAND TYPE
  • NO OSCILLATING
  • APPLICABLE STANDARD OSHA, ETL (CANADA AND US)
  • FAN SIZE 24 INCH
  • HEIGHT 29-1/2 INCH
  • MOTOR RATING 120 V 1/4 HP 1-PHASE
  • CURRENT RATING 2.2 AMPERE
  • NUMBER OF CONDUCTOR 3
  • CORD TYPE SJT
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number MB24DF
Product Name Fans
Fan / Blower Diameter 28.5 inch (724 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Process Gas Blowers - GQ Series - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details