TPI Corporation Air Circulator LDF18TE

Description
1 PHASE(S) ETL (CANADA AND US) APPROVAL 115 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/8 HP POWER RATING 4600 CFM AIR FLOW RATE 3-SPEED MOTOR DRIVE TYPE 18 INCH BLADE SIZE CURRENT RATING 2.2 AMPERE GUARD MATERIAL COATED STEEL
Datasheet
Description
1 PHASE(S) ETL (CANADA AND US) APPROVAL 115 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/8 HP POWER RATING 4600 CFM AIR FLOW RATE 3-SPEED MOTOR DRIVE TYPE 18 INCH BLADE SIZE CURRENT RATING 2.2 AMPERE GUARD MATERIAL COATED STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Circulator - LDF18TE - TPI Corporation
Gray, TN, USA
Air Circulator
LDF18TE
Air Circulator LDF18TE
1 PHASE(S) ETL (CANADA AND US) APPROVAL 115 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/8 HP POWER RATING 4600 CFM AIR FLOW RATE 3-SPEED MOTOR DRIVE TYPE 18 INCH BLADE SIZE CURRENT RATING 2.2 AMPERE GUARD MATERIAL COATED STEEL
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 115 V VOLTAGE RATING
  • ALUMINUM BLADE MATERIAL
  • 1/8 HP POWER RATING
  • 4600 CFM AIR FLOW RATE
  • 3-SPEED MOTOR DRIVE TYPE
  • 18 INCH BLADE SIZE
  • CURRENT RATING 2.2 AMPERE
  • GUARD MATERIAL COATED STEEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number LDF18TE
Product Name Air Circulator
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fan - AF-30 - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC; Ventilation
Product Form Packaged
Draft Forced Draft
View Details
 - PBL.1812 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
K5331-37 Titan® Series DC Blower - K5331H12BALB1b-37 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 11 SCFM (18.53 m³/hr)
View Details
Axial Fan - 61GE - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans
View Details