TPI Corporation Wall Mount Fan Driven Heater K3424T

Description
HEAVY DUTY TYPE 16 GAUGE STEEL MATERIAL POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 9.6 AMPERE CURRENT RATING 4000 W POWER RATING 245 CFM AIR FLOW RATE 60 TO 120 DEG F BUILT-IN TRIPLE POLE TAMPER PROOF POSITIVE OFF THERMOSTAT, ZERO VOLTAGE RESET THERMAL LIMIT SWITCH CONTROL TYPE 13652 BTU/HR HEATING CAPACITY BRAZED STEEL FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT 14-1/4 INCH W X 4-1/4 INCH D X 19-3/8 INCH H HOUSING SIZE VANE AXIAL FAN, PROPELLER STYLE FAN BLADE, PERMANENTLY LUBRICATED IMPEDANCE PROTECTED BEARING SHADED POLE 1400 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 17-7/16 INCH W X 21-15/32 INCH H GRILL MATERIAL TAMPER PROOF POWDER COATED STEEL FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3420 MODEL
Datasheet
Description
HEAVY DUTY TYPE 16 GAUGE STEEL MATERIAL POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 9.6 AMPERE CURRENT RATING 4000 W POWER RATING 245 CFM AIR FLOW RATE 60 TO 120 DEG F BUILT-IN TRIPLE POLE TAMPER PROOF POSITIVE OFF THERMOSTAT, ZERO VOLTAGE RESET THERMAL LIMIT SWITCH CONTROL TYPE 13652 BTU/HR HEATING CAPACITY BRAZED STEEL FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT 14-1/4 INCH W X 4-1/4 INCH D X 19-3/8 INCH H HOUSING SIZE VANE AXIAL FAN, PROPELLER STYLE FAN BLADE, PERMANENTLY LUBRICATED IMPEDANCE PROTECTED BEARING SHADED POLE 1400 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 17-7/16 INCH W X 21-15/32 INCH H GRILL MATERIAL TAMPER PROOF POWDER COATED STEEL FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3420 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - K3424T - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
K3424T
Wall Mount Fan Driven Heater K3424T
HEAVY DUTY TYPE 16 GAUGE STEEL MATERIAL POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 9.6 AMPERE CURRENT RATING 4000 W POWER RATING 245 CFM AIR FLOW RATE 60 TO 120 DEG F BUILT-IN TRIPLE POLE TAMPER PROOF POSITIVE OFF THERMOSTAT, ZERO VOLTAGE RESET THERMAL LIMIT SWITCH CONTROL TYPE 13652 BTU/HR HEATING CAPACITY BRAZED STEEL FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT 14-1/4 INCH W X 4-1/4 INCH D X 19-3/8 INCH H HOUSING SIZE VANE AXIAL FAN, PROPELLER STYLE FAN BLADE, PERMANENTLY LUBRICATED IMPEDANCE PROTECTED BEARING SHADED POLE 1400 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 17-7/16 INCH W X 21-15/32 INCH H GRILL MATERIAL TAMPER PROOF POWDER COATED STEEL FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3420 MODEL
  • HEAVY DUTY TYPE
  • 16 GAUGE STEEL MATERIAL
  • POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 240 V VOLTAGE RATING
  • WALL MOUNTING
  • 9.6 AMPERE CURRENT RATING
  • 4000 W POWER RATING
  • 245 CFM AIR FLOW RATE
  • 60 TO 120 DEG F BUILT-IN TRIPLE POLE TAMPER PROOF POSITIVE OFF THERMOSTAT, ZERO VOLTAGE RESET THERMAL LIMIT SWITCH CONTROL TYPE
  • 13652 BTU/HR HEATING CAPACITY
  • BRAZED STEEL FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT
  • 14-1/4 INCH W X 4-1/4 INCH D X 19-3/8 INCH H HOUSING SIZE
  • VANE AXIAL FAN, PROPELLER STYLE FAN BLADE, PERMANENTLY LUBRICATED IMPEDANCE PROTECTED BEARING SHADED POLE 1400 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 17-7/16 INCH W X 21-15/32 INCH H
  • GRILL MATERIAL TAMPER PROOF POWDER COATED STEEL
  • FRONT FRAME MATERIAL EXTRUDED ALUMINUM
  • 3420 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number K3424T
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 245 SCFM (416 m³/hr)
Heating Capacity 4.00 kW (13.65 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 5.00 to 50.00 kW (17.06 to 171 MBH)
Applications Annealing or Heat Treating
View Details
DuPont™ Kapton® Polyimide Film & all-Polyimide Etch Foil Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
View Details
PTC Air Heaters – MH Type - MH(W)-2050B-128S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.55 kW (1.88 MBH)
AC Voltage Required 220 volts
View Details
Custom Infrared Heating Emitters -  - Excelitas Technologies Corp.
Specs
Applications Mall Surfaces, Edges Or Contours
View Details