TPI Corporation Wall Mount Fan Driven Heater J3455T

Description
HEAVY DUTY TYPE 16 GAUGE STEEL MATERIAL POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 13.9 AMPERE CURRENT RATING 5000 W POWER RATING 245 CFM AIR FLOW RATE 60 TO 120 DEG F BUILT-IN TRIPLE POLE TAMPER PROOF POSITIVE OFF THERMOSTAT, ZERO VOLTAGE RESET THERMAL LIMIT SWITCH CONTROL TYPE 17065 BTU/HR HEATING CAPACITY BRAZED STEEL FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT 14-1/4 INCH W X 4-1/4 INCH D X 23-1/16 INCH H HOUSING SIZE VANE AXIAL FAN, PROPELLER STYLE FAN BLADE, PERMANENTLY LUBRICATED IMPEDANCE PROTECTED BEARING SHADED POLE 1400 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 17-7/16 INCH W X 25-1/2 INCH H GRILL MATERIAL TEMPER PROOF POWDER COATED STEEL FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3450 MODEL
Datasheet
Description
HEAVY DUTY TYPE 16 GAUGE STEEL MATERIAL POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 13.9 AMPERE CURRENT RATING 5000 W POWER RATING 245 CFM AIR FLOW RATE 60 TO 120 DEG F BUILT-IN TRIPLE POLE TAMPER PROOF POSITIVE OFF THERMOSTAT, ZERO VOLTAGE RESET THERMAL LIMIT SWITCH CONTROL TYPE 17065 BTU/HR HEATING CAPACITY BRAZED STEEL FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT 14-1/4 INCH W X 4-1/4 INCH D X 23-1/16 INCH H HOUSING SIZE VANE AXIAL FAN, PROPELLER STYLE FAN BLADE, PERMANENTLY LUBRICATED IMPEDANCE PROTECTED BEARING SHADED POLE 1400 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 17-7/16 INCH W X 25-1/2 INCH H GRILL MATERIAL TEMPER PROOF POWDER COATED STEEL FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3450 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - J3455T - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
J3455T
Wall Mount Fan Driven Heater J3455T
HEAVY DUTY TYPE 16 GAUGE STEEL MATERIAL POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 13.9 AMPERE CURRENT RATING 5000 W POWER RATING 245 CFM AIR FLOW RATE 60 TO 120 DEG F BUILT-IN TRIPLE POLE TAMPER PROOF POSITIVE OFF THERMOSTAT, ZERO VOLTAGE RESET THERMAL LIMIT SWITCH CONTROL TYPE 17065 BTU/HR HEATING CAPACITY BRAZED STEEL FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT 14-1/4 INCH W X 4-1/4 INCH D X 23-1/16 INCH H HOUSING SIZE VANE AXIAL FAN, PROPELLER STYLE FAN BLADE, PERMANENTLY LUBRICATED IMPEDANCE PROTECTED BEARING SHADED POLE 1400 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 17-7/16 INCH W X 25-1/2 INCH H GRILL MATERIAL TEMPER PROOF POWDER COATED STEEL FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3450 MODEL
  • HEAVY DUTY TYPE
  • 16 GAUGE STEEL MATERIAL
  • POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 13.9 AMPERE CURRENT RATING
  • 5000 W POWER RATING
  • 245 CFM AIR FLOW RATE
  • 60 TO 120 DEG F BUILT-IN TRIPLE POLE TAMPER PROOF POSITIVE OFF THERMOSTAT, ZERO VOLTAGE RESET THERMAL LIMIT SWITCH CONTROL TYPE
  • 17065 BTU/HR HEATING CAPACITY
  • BRAZED STEEL FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT
  • 14-1/4 INCH W X 4-1/4 INCH D X 23-1/16 INCH H HOUSING SIZE
  • VANE AXIAL FAN, PROPELLER STYLE FAN BLADE, PERMANENTLY LUBRICATED IMPEDANCE PROTECTED BEARING SHADED POLE 1400 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 17-7/16 INCH W X 25-1/2 INCH H
  • GRILL MATERIAL TEMPER PROOF POWDER COATED STEEL
  • FRONT FRAME MATERIAL EXTRUDED ALUMINUM
  • 3450 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number J3455T
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 245 SCFM (416 m³/hr)
Heating Capacity 5.00 kW (17.06 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater - HGK 047 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.01 to 0.03 kW (0.0341 to 0.1024 MBH)
View Details
Clearview™ Transparent Heating Elements -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Applications LCD screen heater
View Details
6 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2060B(S/N)-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Foil Heaters - FH Series - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Specialty Industrial Heaters; Insulated wire element inside an aluminum foil covering.
Maximum Operating (Sheath) Temperature 300 F (149 C)
Heating Capacity 6480.00 kW (22108 MBH)
View Details