TPI Corporation Fans IHR56R

Description
INDUSTRIAL FAN TYPE WHITE EPOXY FINISH 30 INCH CORD LENGTH METAL BLADE MATERIAL WHITE COLOR FAMILY 3 YEAR LIMITED WARRANTY METAL BASE MATERIAL 3 BLADE(S) NO OSCILLATING FAN SIZE 56 INCH MOTOR RATING 115 V 1-PHASE CURRENT RATING 0.55 AMPERE SPEED RATE 310 RPM AIR FLOW RATE 21000 CFM NUMBER OF CONDUCTOR 3 INCLUDES 18-POLE MOTOR, 24 INCH DOWN ROD WITH SAFETY CABLE IHR MODEL
Datasheet
Description
INDUSTRIAL FAN TYPE WHITE EPOXY FINISH 30 INCH CORD LENGTH METAL BLADE MATERIAL WHITE COLOR FAMILY 3 YEAR LIMITED WARRANTY METAL BASE MATERIAL 3 BLADE(S) NO OSCILLATING FAN SIZE 56 INCH MOTOR RATING 115 V 1-PHASE CURRENT RATING 0.55 AMPERE SPEED RATE 310 RPM AIR FLOW RATE 21000 CFM NUMBER OF CONDUCTOR 3 INCLUDES 18-POLE MOTOR, 24 INCH DOWN ROD WITH SAFETY CABLE IHR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans - IHR56R - TPI Corporation
Gray, TN, USA
INDUSTRIAL FAN TYPE WHITE EPOXY FINISH 30 INCH CORD LENGTH METAL BLADE MATERIAL WHITE COLOR FAMILY 3 YEAR LIMITED WARRANTY METAL BASE MATERIAL 3 BLADE(S) NO OSCILLATING FAN SIZE 56 INCH MOTOR RATING 115 V 1-PHASE CURRENT RATING 0.55 AMPERE SPEED RATE 310 RPM AIR FLOW RATE 21000 CFM NUMBER OF CONDUCTOR 3 INCLUDES 18-POLE MOTOR, 24 INCH DOWN ROD WITH SAFETY CABLE IHR MODEL
  • INDUSTRIAL FAN TYPE
  • WHITE EPOXY FINISH
  • 30 INCH CORD LENGTH
  • METAL BLADE MATERIAL
  • WHITE COLOR FAMILY
  • 3 YEAR LIMITED WARRANTY
  • METAL BASE MATERIAL
  • 3 BLADE(S)
  • NO OSCILLATING
  • FAN SIZE 56 INCH
  • MOTOR RATING 115 V 1-PHASE
  • CURRENT RATING 0.55 AMPERE
  • SPEED RATE 310 RPM
  • AIR FLOW RATE 21000 CFM
  • NUMBER OF CONDUCTOR 3
  • INCLUDES 18-POLE MOTOR, 24 INCH DOWN ROD WITH SAFETY CABLE
  • IHR MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number IHR56R
Product Name Fans
Material of Construction Metal
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Screw Blower - Delta Hybrid - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details