TPI Corporation Fans IHR56

Description
INDUSTRIAL FAN TYPE WHITE EPOXY FINISH 30 INCH CORD LENGTH METAL BLADE MATERIAL WHITE COLOR FAMILY 3 YEAR LIMITED WARRANTY METAL BASE MATERIAL 3 BLADE(S) NO OSCILLATING FAN SIZE 56 INCH MOTOR RATING 115 V 1-PHASE CURRENT RATING 0.6 AMPERE SPEED RATE 310 RPM AIR FLOW RATE 21000 CFM NUMBER OF CONDUCTOR 3 INCLUDES 18-POLE MOTOR, 24 INCH DOWN ROD WITH SAFETY CABLE IHR MODEL
Datasheet
Description
INDUSTRIAL FAN TYPE WHITE EPOXY FINISH 30 INCH CORD LENGTH METAL BLADE MATERIAL WHITE COLOR FAMILY 3 YEAR LIMITED WARRANTY METAL BASE MATERIAL 3 BLADE(S) NO OSCILLATING FAN SIZE 56 INCH MOTOR RATING 115 V 1-PHASE CURRENT RATING 0.6 AMPERE SPEED RATE 310 RPM AIR FLOW RATE 21000 CFM NUMBER OF CONDUCTOR 3 INCLUDES 18-POLE MOTOR, 24 INCH DOWN ROD WITH SAFETY CABLE IHR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans - IHR56 - TPI Corporation
Gray, TN, USA
Fans
IHR56
Fans IHR56
INDUSTRIAL FAN TYPE WHITE EPOXY FINISH 30 INCH CORD LENGTH METAL BLADE MATERIAL WHITE COLOR FAMILY 3 YEAR LIMITED WARRANTY METAL BASE MATERIAL 3 BLADE(S) NO OSCILLATING FAN SIZE 56 INCH MOTOR RATING 115 V 1-PHASE CURRENT RATING 0.6 AMPERE SPEED RATE 310 RPM AIR FLOW RATE 21000 CFM NUMBER OF CONDUCTOR 3 INCLUDES 18-POLE MOTOR, 24 INCH DOWN ROD WITH SAFETY CABLE IHR MODEL
  • INDUSTRIAL FAN TYPE
  • WHITE EPOXY FINISH
  • 30 INCH CORD LENGTH
  • METAL BLADE MATERIAL
  • WHITE COLOR FAMILY
  • 3 YEAR LIMITED WARRANTY
  • METAL BASE MATERIAL
  • 3 BLADE(S)
  • NO OSCILLATING
  • FAN SIZE 56 INCH
  • MOTOR RATING 115 V 1-PHASE
  • CURRENT RATING 0.6 AMPERE
  • SPEED RATE 310 RPM
  • AIR FLOW RATE 21000 CFM
  • NUMBER OF CONDUCTOR 3
  • INCLUDES 18-POLE MOTOR, 24 INCH DOWN ROD WITH SAFETY CABLE
  • IHR MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number IHR56
Product Name Fans
Material of Construction Metal
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Backward Inclined DWDI Fan -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation
Product Form Packaged
Configuration Oven / Dryer Systems
View Details
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1230 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 4 SCFM (7.51 m³/hr)
Static Pressure Range 388 in H2O (724 Torr)
View Details
Extractor Fans - 2215591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 16.1 inch (409 mm)
Air Flow Rate 322 to 496 SCFM (547 to 843 m³/hr)
View Details