TPI Corporation Fans IHR48

Description
INDUSTRIAL FAN TYPE WHITE EPOXY FINISH 30 INCH CORD LENGTH METAL BLADE MATERIAL WHITE COLOR FAMILY 3 YEAR LIMITED WARRANTY METAL BASE MATERIAL 3 BLADE(S) NO OSCILLATING FAN SIZE 48 INCH MOTOR RATING 115 V 1-PHASE CURRENT RATING 0.53 AMPERE SPEED RATE 320 RPM AIR FLOW RATE 17100 CFM NUMBER OF CONDUCTOR 3 INCLUDES 18-POLE MOTOR, 24 INCH DOWN ROD WITH SAFETY CABLE IHR MODEL
Datasheet
Description
INDUSTRIAL FAN TYPE WHITE EPOXY FINISH 30 INCH CORD LENGTH METAL BLADE MATERIAL WHITE COLOR FAMILY 3 YEAR LIMITED WARRANTY METAL BASE MATERIAL 3 BLADE(S) NO OSCILLATING FAN SIZE 48 INCH MOTOR RATING 115 V 1-PHASE CURRENT RATING 0.53 AMPERE SPEED RATE 320 RPM AIR FLOW RATE 17100 CFM NUMBER OF CONDUCTOR 3 INCLUDES 18-POLE MOTOR, 24 INCH DOWN ROD WITH SAFETY CABLE IHR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans - IHR48 - TPI Corporation
Gray, TN, USA
Fans
IHR48
Fans IHR48
INDUSTRIAL FAN TYPE WHITE EPOXY FINISH 30 INCH CORD LENGTH METAL BLADE MATERIAL WHITE COLOR FAMILY 3 YEAR LIMITED WARRANTY METAL BASE MATERIAL 3 BLADE(S) NO OSCILLATING FAN SIZE 48 INCH MOTOR RATING 115 V 1-PHASE CURRENT RATING 0.53 AMPERE SPEED RATE 320 RPM AIR FLOW RATE 17100 CFM NUMBER OF CONDUCTOR 3 INCLUDES 18-POLE MOTOR, 24 INCH DOWN ROD WITH SAFETY CABLE IHR MODEL
  • INDUSTRIAL FAN TYPE
  • WHITE EPOXY FINISH
  • 30 INCH CORD LENGTH
  • METAL BLADE MATERIAL
  • WHITE COLOR FAMILY
  • 3 YEAR LIMITED WARRANTY
  • METAL BASE MATERIAL
  • 3 BLADE(S)
  • NO OSCILLATING
  • FAN SIZE 48 INCH
  • MOTOR RATING 115 V 1-PHASE
  • CURRENT RATING 0.53 AMPERE
  • SPEED RATE 320 RPM
  • AIR FLOW RATE 17100 CFM
  • NUMBER OF CONDUCTOR 3
  • INCLUDES 18-POLE MOTOR, 24 INCH DOWN ROD WITH SAFETY CABLE
  • IHR MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number IHR48
Product Name Fans
Material of Construction Metal
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - PD Plus Blowers 5500 Series Rotary Positive Displacement Blowers - 5518_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (0.9603 m³/hr)
Static Pressure Range 277 in H2O (517 Torr)
View Details
PTF-PE SERIES - ECO-WATT Mixed-Flow Inline Duct Fans - PTF-125PE 100-240V - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details