TPI Corporation Air Circulator IHP30HWD

Description
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120/240 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/3 HP POWER RATING 1725 RPM SPEED RATING STEEL HOUSING MATERIAL 6500 CFM AIR FLOW RATE 1-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 30 INCH BLADE SIZE IHP MODEL
Datasheet
Description
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120/240 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/3 HP POWER RATING 1725 RPM SPEED RATING STEEL HOUSING MATERIAL 6500 CFM AIR FLOW RATE 1-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 30 INCH BLADE SIZE IHP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Circulator - IHP30HWD - TPI Corporation
Gray, TN, USA
Air Circulator
IHP30HWD
Air Circulator IHP30HWD
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120/240 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/3 HP POWER RATING 1725 RPM SPEED RATING STEEL HOUSING MATERIAL 6500 CFM AIR FLOW RATE 1-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 30 INCH BLADE SIZE IHP MODEL
  • NON-OSCILLATING TYPE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • INDUSTRIAL APPLICATION
  • 120/240 V VOLTAGE RATING
  • ALUMINUM BLADE MATERIAL
  • 1/3 HP POWER RATING
  • 1725 RPM SPEED RATING
  • STEEL HOUSING MATERIAL
  • 6500 CFM AIR FLOW RATE
  • 1-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE
  • 30 INCH BLADE SIZE
  • IHP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number IHP30HWD
Product Name Air Circulator
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2364579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 23 SCFM (39 m³/hr)
View Details
MD-Pneumatics - PD Plus Blowers 5500 Series Rotary Positive Displacement Blowers - 5514_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.7479 m³/hr)
Static Pressure Range 360 in H2O (672 Torr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details