TPI Corporation Air Circulator IHP30H277

Description
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 277 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/3 HP POWER RATING 1125 RPM SPEED RATING STEEL HOUSING MATERIAL 6000/4800 CFM AIR FLOW RATE 1-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 30 INCH BLADE SIZE IHP MODEL
Datasheet
Description
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 277 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/3 HP POWER RATING 1125 RPM SPEED RATING STEEL HOUSING MATERIAL 6000/4800 CFM AIR FLOW RATE 1-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 30 INCH BLADE SIZE IHP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Circulator - IHP30H277 - TPI Corporation
Gray, TN, USA
Air Circulator
IHP30H277
Air Circulator IHP30H277
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 277 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/3 HP POWER RATING 1125 RPM SPEED RATING STEEL HOUSING MATERIAL 6000/4800 CFM AIR FLOW RATE 1-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 30 INCH BLADE SIZE IHP MODEL
  • NON-OSCILLATING TYPE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • INDUSTRIAL APPLICATION
  • 277 V VOLTAGE RATING
  • ALUMINUM BLADE MATERIAL
  • 1/3 HP POWER RATING
  • 1125 RPM SPEED RATING
  • STEEL HOUSING MATERIAL
  • 6000/4800 CFM AIR FLOW RATE
  • 1-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE
  • 30 INCH BLADE SIZE
  • IHP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number IHP30H277
Product Name Air Circulator
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

MAC 10 ® RFAC Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Large Blower - Series Alpha Blower - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details