TPI Corporation Air Circulator IHP24HWD

Description
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120/240 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/3 HP POWER RATING 1725 RPM SPEED RATING STEEL HOUSING MATERIAL 4600 CFM AIR FLOW RATE 1-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 24 INCH BLADE SIZE IHP MODEL
Datasheet
Description
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120/240 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/3 HP POWER RATING 1725 RPM SPEED RATING STEEL HOUSING MATERIAL 4600 CFM AIR FLOW RATE 1-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 24 INCH BLADE SIZE IHP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Circulator - IHP24HWD - TPI Corporation
Gray, TN, USA
Air Circulator
IHP24HWD
Air Circulator IHP24HWD
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120/240 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/3 HP POWER RATING 1725 RPM SPEED RATING STEEL HOUSING MATERIAL 4600 CFM AIR FLOW RATE 1-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 24 INCH BLADE SIZE IHP MODEL
  • NON-OSCILLATING TYPE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • INDUSTRIAL APPLICATION
  • 120/240 V VOLTAGE RATING
  • ALUMINUM BLADE MATERIAL
  • 1/3 HP POWER RATING
  • 1725 RPM SPEED RATING
  • STEEL HOUSING MATERIAL
  • 4600 CFM AIR FLOW RATE
  • 1-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE
  • 24 INCH BLADE SIZE
  • IHP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number IHP24HWD
Product Name Air Circulator
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Radial-Wheel Centrifugal Fan, Series 45 -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Ventilation; Materials Handling
Product Form Packaged
Environment Clean; Corrosive; Dirty; Dust; Smoke
View Details
 - PBL.1813 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
K5331-37 Titan® Series DC Blower - K5331X24BALB1b-37 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 14 SCFM (23.15 m³/hr)
View Details
Backward Curved Fan - N88-63202 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details