TPI Corporation Air Circulator IHP24H277

Description
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 277 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/3 HP POWER RATING 1125 RPM SPEED RATING STEEL HOUSING MATERIAL 5000/4000 CFM AIR FLOW RATE 1-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 24 INCH BLADE SIZE IHP MODEL
Datasheet
Description
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 277 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/3 HP POWER RATING 1125 RPM SPEED RATING STEEL HOUSING MATERIAL 5000/4000 CFM AIR FLOW RATE 1-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 24 INCH BLADE SIZE IHP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Circulator - IHP24H277 - TPI Corporation
Gray, TN, USA
Air Circulator
IHP24H277
Air Circulator IHP24H277
NON-OSCILLATING TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 277 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/3 HP POWER RATING 1125 RPM SPEED RATING STEEL HOUSING MATERIAL 5000/4000 CFM AIR FLOW RATE 1-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE 24 INCH BLADE SIZE IHP MODEL
  • NON-OSCILLATING TYPE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • INDUSTRIAL APPLICATION
  • 277 V VOLTAGE RATING
  • ALUMINUM BLADE MATERIAL
  • 1/3 HP POWER RATING
  • 1125 RPM SPEED RATING
  • STEEL HOUSING MATERIAL
  • 5000/4000 CFM AIR FLOW RATE
  • 1-SPEED TOTALLY ENCLOSED MOTOR DRIVE TYPE
  • 24 INCH BLADE SIZE
  • IHP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number IHP24H277
Product Name Air Circulator
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9159984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 8.5 inch (215 mm)
Air Flow Rate 82 SCFM (139 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Backward Curved Centrifugal Fan - Series 41 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Fiberglass
View Details