TPI Corporation Portable Fan Driven Heater ICH240C

Description
6 FT CORD CONNECTION TYPE 1 PHASE(S) UL (CANADA AND US) APPROVAL CONSTRUCTION SITE/UTILITY APPLICATION 240/208 V VOLTAGE RATING 16.7/14.4 AMPERE CURRENT RATING 4000/3000 W POWER RATING THERMOSTAT CONTROL TYPE 13648 BTU/HR HEATING CAPACITY STEEL TUBULAR HEATING ELEMENT 10-5/8 INCH W X 10 INCH D X 12-3/4 INCH H HOUSING SIZE PLUG CONFIGURATION 20 AMPERE NEMA #6-20P ICH MODEL
Datasheet
Description
6 FT CORD CONNECTION TYPE 1 PHASE(S) UL (CANADA AND US) APPROVAL CONSTRUCTION SITE/UTILITY APPLICATION 240/208 V VOLTAGE RATING 16.7/14.4 AMPERE CURRENT RATING 4000/3000 W POWER RATING THERMOSTAT CONTROL TYPE 13648 BTU/HR HEATING CAPACITY STEEL TUBULAR HEATING ELEMENT 10-5/8 INCH W X 10 INCH D X 12-3/4 INCH H HOUSING SIZE PLUG CONFIGURATION 20 AMPERE NEMA #6-20P ICH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Fan Driven Heater - ICH240C - TPI Corporation
Gray, TN, USA
Portable Fan Driven Heater
ICH240C
Portable Fan Driven Heater ICH240C
6 FT CORD CONNECTION TYPE 1 PHASE(S) UL (CANADA AND US) APPROVAL CONSTRUCTION SITE/UTILITY APPLICATION 240/208 V VOLTAGE RATING 16.7/14.4 AMPERE CURRENT RATING 4000/3000 W POWER RATING THERMOSTAT CONTROL TYPE 13648 BTU/HR HEATING CAPACITY STEEL TUBULAR HEATING ELEMENT 10-5/8 INCH W X 10 INCH D X 12-3/4 INCH H HOUSING SIZE PLUG CONFIGURATION 20 AMPERE NEMA #6-20P ICH MODEL
  • 6 FT CORD CONNECTION TYPE
  • 1 PHASE(S)
  • UL (CANADA AND US) APPROVAL
  • CONSTRUCTION SITE/UTILITY APPLICATION
  • 240/208 V VOLTAGE RATING
  • 16.7/14.4 AMPERE CURRENT RATING
  • 4000/3000 W POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 13648 BTU/HR HEATING CAPACITY
  • STEEL TUBULAR HEATING ELEMENT
  • 10-5/8 INCH W X 10 INCH D X 12-3/4 INCH H HOUSING SIZE
  • PLUG CONFIGURATION 20 AMPERE NEMA #6-20P
  • ICH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number ICH240C
Product Name Portable Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-2090B(M)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Silicone Wire Wound Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Sleeve (Sheath) Material Silicone Rubber
View Details