TPI Corporation Fan Driven Unit Heater HP814401202CT

Description
11 INCH L X 10-1/2 INCH W X 8 INCH H SIZE ETL (CANADA AND US) APPROVAL HEAT COLD ROOMS OR ADDITIONS WITHOUT UPGRADING CENTRAL SYSTEM APPLICATION 120 V VOLTAGE RATING DUCT MOUNTING 12.6 AMPERE CURRENT RATING 1440/720 W POWER RATING 210 CFM AIR FLOW RATE THERMOSTAT CONTROL TYPE SPEED RATING 1500 RPM TEMPERATURE RATING 23 DEG F HP MODEL
Datasheet
Description
11 INCH L X 10-1/2 INCH W X 8 INCH H SIZE ETL (CANADA AND US) APPROVAL HEAT COLD ROOMS OR ADDITIONS WITHOUT UPGRADING CENTRAL SYSTEM APPLICATION 120 V VOLTAGE RATING DUCT MOUNTING 12.6 AMPERE CURRENT RATING 1440/720 W POWER RATING 210 CFM AIR FLOW RATE THERMOSTAT CONTROL TYPE SPEED RATING 1500 RPM TEMPERATURE RATING 23 DEG F HP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - HP814401202CT - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
HP814401202CT
Fan Driven Unit Heater HP814401202CT
11 INCH L X 10-1/2 INCH W X 8 INCH H SIZE ETL (CANADA AND US) APPROVAL HEAT COLD ROOMS OR ADDITIONS WITHOUT UPGRADING CENTRAL SYSTEM APPLICATION 120 V VOLTAGE RATING DUCT MOUNTING 12.6 AMPERE CURRENT RATING 1440/720 W POWER RATING 210 CFM AIR FLOW RATE THERMOSTAT CONTROL TYPE SPEED RATING 1500 RPM TEMPERATURE RATING 23 DEG F HP MODEL
  • 11 INCH L X 10-1/2 INCH W X 8 INCH H SIZE
  • ETL (CANADA AND US) APPROVAL
  • HEAT COLD ROOMS OR ADDITIONS WITHOUT UPGRADING CENTRAL SYSTEM APPLICATION
  • 120 V VOLTAGE RATING
  • DUCT MOUNTING
  • 12.6 AMPERE CURRENT RATING
  • 1440/720 W POWER RATING
  • 210 CFM AIR FLOW RATE
  • THERMOSTAT CONTROL TYPE
  • SPEED RATING 1500 RPM
  • TEMPERATURE RATING 23 DEG F
  • HP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HP814401202CT
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater with fan HVI 030 - 03082.9-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.70 kW (2.39 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 250/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 250.00 kW (853 MBH)
View Details
Blanket Drum Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Drum Heater
Maximum Operating (Sheath) Temperature 160 to 450 F (71.11 to 232 C)
AC Voltage Required 120 volts
View Details