TPI Corporation Fan Driven Unit Heater HP814401202CT (4PK)

Description
10-1/2 INCH L X 20 INCH W X 16 INCH H SIZE ETL (CANADA AND US) APPROVAL HEAT COLD ROOMS OR ADDITIONS WITHOUT UPGRADING CENTRAL SYSTEM APPLICATION 120 V VOLTAGE RATING DUCT MOUNTING 12.6 AMPERE CURRENT RATING 1440/720 W POWER RATING 210 CFM AIR FLOW RATE THERMOSTAT CONTROL TYPE SPEED RATING 1500 RPM TEMPERATURE RATING 23 DEG F HP MODEL
Datasheet
Description
10-1/2 INCH L X 20 INCH W X 16 INCH H SIZE ETL (CANADA AND US) APPROVAL HEAT COLD ROOMS OR ADDITIONS WITHOUT UPGRADING CENTRAL SYSTEM APPLICATION 120 V VOLTAGE RATING DUCT MOUNTING 12.6 AMPERE CURRENT RATING 1440/720 W POWER RATING 210 CFM AIR FLOW RATE THERMOSTAT CONTROL TYPE SPEED RATING 1500 RPM TEMPERATURE RATING 23 DEG F HP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - HP814401202CT (4PK) - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
HP814401202CT (4PK)
Fan Driven Unit Heater HP814401202CT (4PK)
10-1/2 INCH L X 20 INCH W X 16 INCH H SIZE ETL (CANADA AND US) APPROVAL HEAT COLD ROOMS OR ADDITIONS WITHOUT UPGRADING CENTRAL SYSTEM APPLICATION 120 V VOLTAGE RATING DUCT MOUNTING 12.6 AMPERE CURRENT RATING 1440/720 W POWER RATING 210 CFM AIR FLOW RATE THERMOSTAT CONTROL TYPE SPEED RATING 1500 RPM TEMPERATURE RATING 23 DEG F HP MODEL
  • 10-1/2 INCH L X 20 INCH W X 16 INCH H SIZE
  • ETL (CANADA AND US) APPROVAL
  • HEAT COLD ROOMS OR ADDITIONS WITHOUT UPGRADING CENTRAL SYSTEM APPLICATION
  • 120 V VOLTAGE RATING
  • DUCT MOUNTING
  • 12.6 AMPERE CURRENT RATING
  • 1440/720 W POWER RATING
  • 210 CFM AIR FLOW RATE
  • THERMOSTAT CONTROL TYPE
  • SPEED RATING 1500 RPM
  • TEMPERATURE RATING 23 DEG F
  • HP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HP814401202CT (4PK)
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

FIR (Far Infrared Ray) Ceramic Heater - FHTB-2200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater; Ceramic Fiber Heater
Maximum Operating (Sheath) Temperature 959 F (515 C)
Heating Capacity 0.20 kW (0.6824 MBH)
View Details
Wire Harnesses -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Applications Domestic and Commercial Refrigeration
View Details
Duct Heater -  - Gaumer Process
Gaumer Process
Specs
Heater Type Air Heater; Duct Heater
Applications Curing or Tempering
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details