TPI Corporation Fan Driven Unit Heater HP610001202CT

Description
10-1/2 INCH L X 8-1/2 INCH W X 6 INCH H SIZE ETL (CANADA AND US) APPROVAL HEAT COLD ROOMS OR ADDITIONS WITHOUT UPGRADING CENTRAL SYSTEM APPLICATION 120 V VOLTAGE RATING DUCT MOUNTING 8.33 AMPERE CURRENT RATING 1000/500 W POWER RATING 130 CFM AIR FLOW RATE THERMOSTAT CONTROL TYPE SPEED RATING 1500 RPM TEMPERATURE RATING 26 DEG F HP MODEL
Datasheet
Description
10-1/2 INCH L X 8-1/2 INCH W X 6 INCH H SIZE ETL (CANADA AND US) APPROVAL HEAT COLD ROOMS OR ADDITIONS WITHOUT UPGRADING CENTRAL SYSTEM APPLICATION 120 V VOLTAGE RATING DUCT MOUNTING 8.33 AMPERE CURRENT RATING 1000/500 W POWER RATING 130 CFM AIR FLOW RATE THERMOSTAT CONTROL TYPE SPEED RATING 1500 RPM TEMPERATURE RATING 26 DEG F HP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - HP610001202CT - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
HP610001202CT
Fan Driven Unit Heater HP610001202CT
10-1/2 INCH L X 8-1/2 INCH W X 6 INCH H SIZE ETL (CANADA AND US) APPROVAL HEAT COLD ROOMS OR ADDITIONS WITHOUT UPGRADING CENTRAL SYSTEM APPLICATION 120 V VOLTAGE RATING DUCT MOUNTING 8.33 AMPERE CURRENT RATING 1000/500 W POWER RATING 130 CFM AIR FLOW RATE THERMOSTAT CONTROL TYPE SPEED RATING 1500 RPM TEMPERATURE RATING 26 DEG F HP MODEL
  • 10-1/2 INCH L X 8-1/2 INCH W X 6 INCH H SIZE
  • ETL (CANADA AND US) APPROVAL
  • HEAT COLD ROOMS OR ADDITIONS WITHOUT UPGRADING CENTRAL SYSTEM APPLICATION
  • 120 V VOLTAGE RATING
  • DUCT MOUNTING
  • 8.33 AMPERE CURRENT RATING
  • 1000/500 W POWER RATING
  • 130 CFM AIR FLOW RATE
  • THERMOSTAT CONTROL TYPE
  • SPEED RATING 1500 RPM
  • TEMPERATURE RATING 26 DEG F
  • HP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HP610001202CT
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 500/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 500.00 kW (1706 MBH)
View Details
Electric Fuel Gas Startup Heater -  - Gaumer Process
Specs
Heater Type Specialty Industrial Heaters; Gas Turbine Startup
Applications Gases/Vapors
View Details
Maximum Flow Air Heater - MA0 Series - Backer Hotwatt Inc.
Specs
Heater Type HeatTorch; Air Heater
Max Air Temperature 600 F (316 C)
Maximum Air Flow 200 SCFM (340 m³/hr)
View Details