HLA2060036020.024 -- EXPLOSIONPROOF FAN DRIVEN UNIT HEATER
TPI CorporationExplosionproof Fan Driven Unit HeaterHLA2060036020.024
Description
14 GAUGE STEEL MATERIAL
30-3/8 INCH W X 22-1/2 INCH D X 24-3/4 INCH H SIZE
EPOXY PAINTED FINISH
3 PHASE(S)
UL, CUL APPROVAL
HAZARDOUS LOCATION APPLICATION
600 V VOLTAGE RATING
20 AMPERE CURRENT RATING
20 KW POWER RATING
68300 BTU/HR CAPACITY
2450 CFM AIR FLOW RATE
24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE
FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT
MARKEL[R] BRAND
HLA MODEL
TPI Corporation
Done
Datasheet
Description
14 GAUGE STEEL MATERIAL
30-3/8 INCH W X 22-1/2 INCH D X 24-3/4 INCH H SIZE
EPOXY PAINTED FINISH
3 PHASE(S)
UL, CUL APPROVAL
HAZARDOUS LOCATION APPLICATION
600 V VOLTAGE RATING
20 AMPERE CURRENT RATING
20 KW POWER RATING
68300 BTU/HR CAPACITY
2450 CFM AIR FLOW RATE
24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE
FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT
MARKEL[R] BRAND
HLA MODEL
14 GAUGE STEEL MATERIAL
30-3/8 INCH W X 22-1/2 INCH D X 24-3/4 INCH H SIZE
EPOXY PAINTED FINISH
3 PHASE(S)
UL, CUL APPROVAL
HAZARDOUS LOCATION APPLICATION
600 V VOLTAGE RATING
20 AMPERE CURRENT RATING
20 KW POWER RATING
68300 BTU/HR CAPACITY
2450 CFM AIR FLOW RATE
24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE
FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT
MARKEL[R] BRAND
HLA MODEL
14 GAUGE STEEL MATERIAL
30-3/8 INCH W X 22-1/2 INCH D X 24-3/4 INCH H SIZE