TPI Corporation Explosionproof Fan Driven Unit Heater HLA2060036015.024

Description
14 GAUGE STEEL MATERIAL 30-3/8 INCH W X 22-1/2 INCH D X 24-3/4 INCH H SIZE EPOXY PAINTED FINISH 3 PHASE(S) UL, CUL APPROVAL HAZARDOUS LOCATION APPLICATION 600 V VOLTAGE RATING 15.2 AMPERE CURRENT RATING 15 KW POWER RATING 51200 BTU/HR CAPACITY 2450 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT MARKEL[R] BRAND HLA MODEL
Datasheet
Description
14 GAUGE STEEL MATERIAL 30-3/8 INCH W X 22-1/2 INCH D X 24-3/4 INCH H SIZE EPOXY PAINTED FINISH 3 PHASE(S) UL, CUL APPROVAL HAZARDOUS LOCATION APPLICATION 600 V VOLTAGE RATING 15.2 AMPERE CURRENT RATING 15 KW POWER RATING 51200 BTU/HR CAPACITY 2450 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT MARKEL[R] BRAND HLA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Fan Driven Unit Heater - HLA2060036015.024 - TPI Corporation
Gray, TN, USA
Explosionproof Fan Driven Unit Heater
HLA2060036015.024
Explosionproof Fan Driven Unit Heater HLA2060036015.024
14 GAUGE STEEL MATERIAL 30-3/8 INCH W X 22-1/2 INCH D X 24-3/4 INCH H SIZE EPOXY PAINTED FINISH 3 PHASE(S) UL, CUL APPROVAL HAZARDOUS LOCATION APPLICATION 600 V VOLTAGE RATING 15.2 AMPERE CURRENT RATING 15 KW POWER RATING 51200 BTU/HR CAPACITY 2450 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT MARKEL[R] BRAND HLA MODEL
  • 14 GAUGE STEEL MATERIAL
  • 30-3/8 INCH W X 22-1/2 INCH D X 24-3/4 INCH H SIZE
  • EPOXY PAINTED FINISH
  • 3 PHASE(S)
  • UL, CUL APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 600 V VOLTAGE RATING
  • 15.2 AMPERE CURRENT RATING
  • 15 KW POWER RATING
  • 51200 BTU/HR CAPACITY
  • 2450 CFM AIR FLOW RATE
  • 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE
  • FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT
  • MARKEL[R] BRAND
  • HLA MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HLA2060036015.024
Product Name Explosionproof Fan Driven Unit Heater
Heater Type Explosion-proof Heater; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Heating Elements - 3604065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heating Capacity 0.01 kW (0.0341 MBH)
View Details
EKOHEAT Induction Heater - 180/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 180.00 kW (614 MBH)
View Details
10 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1060M-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Infrared Booster -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Applications Drying
View Details