TPI Corporation Explosionproof Fan Driven Unit Heater HLA2048036020.024

Description
14 GAUGE STEEL MATERIAL 30-3/8 INCH W X 22-1/2 INCH D X 24-3/4 INCH H SIZE EPOXY POWDER COATED PAINTED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 480 V VOLTAGE RATING 25.1 AMPERE CURRENT RATING 20 KW POWER RATING 68300 BTU/HR CAPACITY 2450 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 43 FT MOUNTING HEIGHT 13 FT TEMPERATURE RISE 26.2 DEG F HLA MODEL
Datasheet
Description
14 GAUGE STEEL MATERIAL 30-3/8 INCH W X 22-1/2 INCH D X 24-3/4 INCH H SIZE EPOXY POWDER COATED PAINTED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 480 V VOLTAGE RATING 25.1 AMPERE CURRENT RATING 20 KW POWER RATING 68300 BTU/HR CAPACITY 2450 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 43 FT MOUNTING HEIGHT 13 FT TEMPERATURE RISE 26.2 DEG F HLA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Fan Driven Unit Heater - HLA2048036020.024 - TPI Corporation
Gray, TN, USA
Explosionproof Fan Driven Unit Heater
HLA2048036020.024
Explosionproof Fan Driven Unit Heater HLA2048036020.024
14 GAUGE STEEL MATERIAL 30-3/8 INCH W X 22-1/2 INCH D X 24-3/4 INCH H SIZE EPOXY POWDER COATED PAINTED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 480 V VOLTAGE RATING 25.1 AMPERE CURRENT RATING 20 KW POWER RATING 68300 BTU/HR CAPACITY 2450 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 43 FT MOUNTING HEIGHT 13 FT TEMPERATURE RISE 26.2 DEG F HLA MODEL
  • 14 GAUGE STEEL MATERIAL
  • 30-3/8 INCH W X 22-1/2 INCH D X 24-3/4 INCH H SIZE
  • EPOXY POWDER COATED PAINTED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 480 V VOLTAGE RATING
  • 25.1 AMPERE CURRENT RATING
  • 20 KW POWER RATING
  • 68300 BTU/HR CAPACITY
  • 2450 CFM AIR FLOW RATE
  • 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE
  • FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT
  • 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 43 FT
  • MOUNTING HEIGHT 13 FT
  • TEMPERATURE RISE 26.2 DEG F
  • HLA MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HLA2048036020.024
Product Name Explosionproof Fan Driven Unit Heater
Heater Type Explosion-proof Heater; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Tubular Duct Heaters -  - WATTCO
Specs
Heater Type Tubular Heaters; Duct Heater
Heating Capacity 50.00 kW (171 MBH)
Sleeve (Sheath) Material Stainless Steel (optional feature); Steel (optional feature); Incoloy or Titanium materials
View Details
Self-Regulating Heat Cable - DLX™ - Thermon, Inc
Specs
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -60 to 149 F (-51.11 to 65 C)
Sleeve (Sheath) Material Polyolefin
View Details
Wire Harnesses -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Applications Domestic and Commercial Refrigeration
View Details